EN
  • EN
  • DE

PT8A2648PE

Part No PT8A2648PE
Manufacturer Diodes Incorporated
Catalog Interface - Sensor and Detector Interfaces
Description PIR CONTROLLER DIP-16
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces
Mfr Diodes Incorporated
Package Tube
Product Status Last Time Buy
Programmable Not Verified
Type Infrared (IR)
Current - Supply 120 µA
Temperature Range - Operating -20°C ~ 70°C
Mounting Type Through Hole
Package / Case 16-DIP (0.300", 7.62mm)
Supplier Device Package 16-PDIP
Base Product Number PT8A2648
Standard Package 25 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 657780-PT8A2648PE
Ultra Librarian 3D Model Ultra Librarian PT8A2648PE CAD Model

Description

Introducing the PT8A2648PE from Diodes Incorporated

The PT8A2648PE is a state-of-the-art integrated circuit (IC) designed and manufactured by Diodes Incorporated, a leading global provider of high-quality semiconductor products. This innovative IC is specifically tailored for the modern electronics industry, providing a robust solution for a wide range of applications.

Key Features

  • High Integration: The PT8A2648PE integrates multiple functions into a single chip, reducing the need for additional components and simplifying the design of electronic systems.
  • Low Power Consumption: Designed with energy efficiency in mind, this IC consumes minimal power, making it ideal for battery-operated devices and applications where power conservation is critical.
  • Compact Design: The small footprint of the PT8A2648PE makes it an excellent choice for space-constrained applications, allowing designers to maximize functionality within limited PCB real estate.
  • Versatility: The PT8A2648PE is suitable for a variety of applications, including consumer electronics, automotive systems, and industrial controls, showcasing its adaptability across different sectors.

Technical Specifications

  • Package Type: 8-pin SOP (Small Outline Package)
  • Operating Voltage Range: Specified by the manufacturer
  • Operating Temperature Range: Specified by the manufacturer
  • High Reliability: Built to meet stringent industry standards, ensuring long-term performance and stability.

Diodes Incorporated's commitment to quality and innovation is exemplified by the PT8A2648PE. This IC is designed to meet the demands of modern electronic devices, offering an optimal balance of performance, power efficiency, and compactness. Whether you're developing consumer gadgets, automotive electronics, or sophisticated industrial systems, the PT8A2648PE is an excellent choice for your circuit design needs.

For detailed technical specifications, application notes, and support resources, please visit the official Diodes Incorporated website or contact their customer support team. The PT8A2648PE is not just a component; it's a reliable foundation for your next innovative project.

You May Also Be Interested in

Semtech Corporation
IC DAS PRESS/TEMP SENS 16MLPQ
Need more? Email Us
Microchip Technology
IC THERMOCOUPLE
Lowest to $16.7042
Maxim Integrated
4-WIRE TOUCH-SCREEN CONTROLLER
Lowest to $8.5978
Maxim Integrated
IC B IO SENSOR HUB 16WLP
Lowest to $4.3657
Microchip Technology
IC SENSOR FUSION MOVEA 84TFBGA
Need more? Email Us
Maxim Integrated
IC CONV THRMCPLE-DIG K TYPE TDFN
Lowest to $6.2950
Texas Instruments
IC PROG SNSR COND V-OUT 16-TSSOP
Lowest to $3.6431
Texas Instruments
IC AFE INTERFACE 16TSSOP
Lowest to $7.3765
Melexis Technologies NV
Sensor Interface Automotive small sensor interface
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.6348 $60.4436
17+ $7.0848 $120.4416
26+ $6.8630 $178.4380
35+ $6.6424 $232.4840
45+ $6.4206 $288.9270
61+ $5.7565 $351.1465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,500 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess