EN
  • EN
  • DE

TPS3422EGDRYT

Part No TPS3422EGDRYT
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC CTLR PB 2CH CONFIG 6-SON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Reset Timer
Number of Voltages Monitored 2
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 320 ms Minimum
Voltage - Threshold Adjustable/Selectable
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 6-SON (1.45x1)
Win Source Part Number 1111638-TPS3422EGDRYT
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Automotive, Computers & Computer Peripherals, Communications & Networking, Consumer Electronics, Lighting, Sensing & Instrumentation, Industrial
Ultra Librarian 3D Model Ultra Librarian TPS3422EGDRYT CAD Model

Description

Introducing the TPS3422EGDRYT from Texas Instruments

The TPS3422EGDRYT is a state-of-the-art supervisory circuit designed and manufactured by the renowned Texas Instruments. This compact and efficient device is an essential component for system monitoring and reliability, offering a range of features that make it a standout product in its category.

Key Features

  • Voltage Supervision: The TPS3422EGDRYT provides precise voltage supervision, ensuring that your system operates within safe voltage thresholds. This is crucial for preventing damage caused by voltage fluctuations and maintaining the integrity of the electronic system.
  • Programmable Delay: With its programmable delay feature, users can set the desired time delay for the supervisory circuit to respond to voltage variations. This allows for a customized approach to system protection, tailored to specific application needs.
  • Low Current Consumption: Energy efficiency is at the core of the TPS3422EGDRYT design. The device boasts low current consumption, making it an ideal choice for battery-powered and energy-sensitive applications.
  • Compact Form Factor: Housed in a tiny 6-pin X2SON package, the TPS3422EGDRYT is perfect for space-constrained applications. Its small footprint does not compromise its performance, delivering robust supervisory functions in a miniature package.

Applications

The versatility of the TPS3422EGDRYT allows it to be used across a broad range of applications. It is particularly well-suited for:

  • Portable Electronics
  • Medical Devices
  • Industrial Control Systems
  • Automotive Electronics
  • Networking Equipment

Quality and Reliability

Texas Instruments is synonymous with quality, and the TPS3422EGDRYT is no exception. It is built to meet the highest standards of reliability and performance, ensuring that it can withstand the rigors of various operating environments.

In conclusion, the TPS3422EGDRYT supervisory circuit is a powerful solution for system voltage monitoring and protection. Its combination of precision, programmability, and low power consumption, all packed into a compact package, makes it an excellent choice for designers looking to enhance the safety and reliability of their electronic systems.

You May Also Be Interested in

ON Semiconductor
IC MPU SYS HRDWR MONITOR 24TSSOP
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 2 CHANNEL SC70-4 / Supervisor Push-Pull, Totem Pole 2 Channel SC-70-4
Need more? Email Us
Texas Instruments
IC POWER / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.8988
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 8SOP
Lowest to $0.7277
Maxim Integrated
IC SUPERVISOR 1 CHANNEL SC70-4 / Supervisor Open Drain or Open Collector 1 Channel SC-70-4
Need more? Email Us
MaxLinear Inc
Need more? Email Us
Texas Instruments
LOW-POWER VOLTAGE SUPERVISOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Lowest to $0.1546

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9462 $52.0410
130+ $0.7764 $100.9320
200+ $0.7521 $150.4200
275+ $0.7279 $200.1725
360+ $0.7036 $253.2960
480+ $0.6308 $302.7840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 47,380 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess