EN
  • EN
  • DE

TPA0102PWPR

Part No TPA0102PWPR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR 1.5W AB 24TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Class AB
Output Type 2-Channel (Stereo) with Stereo Headphones
Max Output Power x Channels @ Load 1.5W x 2 @ 4 Ohm
Supply Voltage - Operating 3 V to 5.5 V
Features Input Multiplexer, Mute, Shutdown
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 24-HTSSOP
Dimension 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
Win Source Part Number 033387-TPA0102PWPR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPA0102PWPR CAD Model

Description

The TPA0102PWPR is a state-of-the-art audio amplifier integrated circuit (IC) designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This IC is part of TI's extensive audio amplifier portfolio and is engineered to provide high-quality sound amplification with minimal power consumption, making it an ideal choice for a wide range of audio applications.

Key Features

  • Output Power: The TPA0102PWPR is capable of delivering 2 watts of continuous RMS power per channel into a 4-ohm load, with a 5V power supply, ensuring robust audio performance for its size and class.
  • Efficiency: This audio amplifier boasts a high efficiency of up to 90%, which not only conserves energy but also reduces the need for heat sinks and advanced cooling systems in the end application.
  • Thermal and Overcurrent Protection: The device includes built-in thermal and overcurrent protection circuits that safeguard the IC from potential damage due to excessive heat or current, enhancing its reliability and lifespan.
  • Signal-to-Noise Ratio (SNR): With an impressive SNR, the TPA0102PWPR ensures a clear audio output with minimal background noise, providing a high-quality listening experience.

Applications

The TPA0102PWPR is versatile and can be used in various audio applications, such as:

  • Portable and compact audio devices
  • Multimedia speakers and soundbars
  • Home theater systems
  • Desktop and laptop computers

Package and Availability

This IC is available in a TSSOP (Thin Shrink Small Outline Package) with PowerPAD™, designated by the PWPR suffix in its part number. The PowerPAD™ feature is designed to enhance thermal performance and improve reliability. The TPA0102PWPR is available for purchase through Texas Instruments' official distributors and is supported by comprehensive technical documentation, including datasheets, reference designs, and application notes to assist developers in integrating this IC into their products.

You May Also Be Interested in

Texas Instruments
IC AMP CLASS AB MONO 25W TO220-5
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 12DSBGA
Need more? Email Us
STMicroelectronics
IC AMP AB MONO 40W POWERSO-20
Need more? Email Us
Texas Instruments
IC AMP CLASS AB STEREO 25DSBGA
Lowest to $1.1642
Maxim Integrated
IC AMP CLSS AB STER 135MW 16QSOP
Need more? Email Us
NXP / Nexperia
IC AMP D MONO/STEREO 150W 36HSOP
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 2W 16SOIC
Lowest to $72.0000

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8690 $51.6420
43+ $2.3541 $101.2263
66+ $2.2805 $150.5130
91+ $2.2070 $200.8370
118+ $2.1334 $251.7412
157+ $1.9127 $300.2939
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,300 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess