EN
  • EN
  • DE

DP83822HRHBR

Part No DP83822HRHBR
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 32VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Ethernet Interface 32-VQFN (5x5)
Manufacturer Texas Instruments
Package Reel - TR
Mounting Surface Mount
Package 32-VFQFN Exposed Pad
Case / Package 32-VQFN (5x5)
Family Name DP83822
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-48529-2, 296-48529-1, DP83822HRHBR-ND, 296-48529-6
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 869222-DP83822HRHBR
Ultra Librarian 3D Model Ultra Librarian DP83822HRHBR CAD Model

Description

Introducing the DP83822HRHBR Ethernet PHY from Texas Instruments

The DP83822HRHBR is a robust, low-power single-port 10/100 Mbps Ethernet physical layer transceiver from the renowned semiconductor manufacturer, Texas Instruments (TI). This advanced PHY device is designed to meet the rigorous demands of industrial temperature applications and provides a versatile solution for a wide range of Ethernet connectivity needs.

Featuring a flexible interface with support for MII, RMII, and RGMII, the DP83822HRHBR can easily interface with a variety of MAC processors and switch chips, making it highly adaptable to different system architectures. Its compact 6x6 mm, 40-pin QFN package allows for efficient use of PCB space, a crucial factor in modern electronic design.

The DP83822HRHBR boasts an impressive set of features that ensure reliable operation in challenging environments. It offers an extended temperature range of -40°C to 125°C, making it suitable for industrial applications where temperature extremes are common. Additionally, it includes a built-in voltage regulator, cable diagnostics, signal quality monitoring, and power-saving modes, all of which contribute to its robust performance and energy efficiency.

With support for both 10BASE-Te and 100BASE-TX Ethernet standards, the DP83822HRHBR ensures compatibility with existing network infrastructure while also providing the bandwidth necessary for modern applications. Its integrated IEEE 802.3az Energy Efficient Ethernet (EEE) capability allows for reduced power consumption during periods of low data activity, which is especially beneficial for power-sensitive applications.

For developers and engineers, TI provides comprehensive support for the DP83822HRHBR, including detailed datasheets, application notes, and design resources. This support, coupled with the device's feature set, makes it an excellent choice for applications such as industrial automation, embedded systems, point of sale terminals, and any other application requiring reliable Ethernet connectivity.

The DP83822HRHBR from Texas Instruments is not just a product; it's a solution designed to deliver high performance, reliability, and versatility for the next generation of connected devices.

You May Also Be Interested in

STMicroelectronics
IC INTERFACE SPECIALIZED 64LQFP / Automotive Interface 64-LQFP (10x10)
Lowest to $9.2148
Microchip Technology
IC INTERFACE SPECIALIZED PFX-L / Fanout PCIe Switch Interface
Lowest to $652.8268
Renesas Electronics America
Need more? Email Us
Lattice Semiconductor Corporation
HIGH-DEFINITION VIDEO SOLUTION F / Displays, Monitors, TV Interface
Lowest to $104.1045
Diodes Incorporated
ACTIVE HDMI V-QFN3590-42 T&R 3.5 / Desktop, HDMI Redriver, Laptops, Level Shifter, Set-Top Boxes Interface 42-TQFN (9x3.5)
Need more? Email Us
Texas Instruments
INTERFACE / Retimer Interface 36-NFBGA (5x5)
Lowest to $44.4617
Infineon Technologies
IC INTERFACE SPECIALIZED 48VQFN / Automotive Interface PG-VQFN-48-31
Lowest to $16.0075
NXP / Nexperia
IC INTFACE SPECIALIZED 32HVQFN / HDMI Interface 32-HVQFN (5x5)
Lowest to $34.4118
NXP / Nexperia
IC INTFACE SPECIALIZED 16HX2QFN / USB Interface 16-HX2QFN (2.6x2.6)
Lowest to $4.3657

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9504 $52.2720
115+ $0.8903 $102.3845
175+ $0.8602 $150.5350
250+ $0.8000 $200.0000
325+ $0.7700 $250.2500
410+ $0.7399 $303.3590
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 165,520 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess