EN
  • EN
  • DE

MAX6675ISA+T

Part No MAX6675ISA+T
Manufacturer Maxim Integrated
Catalog Interface - Sensor and Detector Interfaces
Description IC THERMOCOUP TO DGTL 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Thermocouple to Digital Converter
Input Type Thermocouple (K)
Output Type Digital
Operating Supply Current 1.5mA
Temperature Range - Operating -20°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 022013-MAX6675ISA+T
Family Name MAX6675ISA+T
Introduction Date October 01, 2001
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2022
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MAX6675ISA+T CAD Model

Description

Maxim Integrated MAX6675ISA+T Thermocouple-to-Digital Converter

The MAX6675ISA+T from Maxim Integrated is a sophisticated thermocouple-to-digital converter encapsulated in a compact 8-SOIC package. This precision instrument is designed to deliver a seamless and efficient solution for temperature measurement applications requiring a digital interface to a thermocouple. The MAX6675ISA+T is particularly well-suited for a wide range of industrial, consumer, and computing applications where accurate temperature monitoring is critical.

Featuring a built-in cold junction compensation, the MAX6675ISA+T is capable of directly converting the millivolt outputs of a type-K thermocouple into a digital reading over a temperature range of 0°C to +1024°C with a resolution of 0.25°C. This high level of resolution ensures precise temperature readings, making it an ideal choice for applications demanding high accuracy.

The device operates from a single 3.0V to 5.5V power supply, making it versatile for use in various circuit configurations. Its low operating supply current of 200μA (typical) and standby current of 1μA (typical) make it an energy-efficient option for power-sensitive designs.

One of the standout features of the MAX6675ISA+T is its simplicity of use. It communicates with microprocessors or microcontrollers through a standard SPI-compatible serial interface, which allows for easy integration into existing systems without the need for extensive development. The digital output provided by the MAX6675ISA+T eliminates the need for analog-to-digital converters and simplifies the signal chain, reducing design complexity and component count.

For enhanced reliability, the MAX6675ISA+T includes a detection feature for open thermocouple conditions, ensuring that system operators are alerted to potential issues with the thermocouple circuit. This feature contributes to the safety and maintenance of the overall system by preventing inaccurate or unreliable temperature readings.

In summary, the MAX6675ISA+T is a high-performance, easy-to-use solution for digital temperature sensing that combines accuracy, efficiency, and reliability. Its robust design and versatile features make it an excellent choice for engineers and designers looking to incorporate precise temperature measurement into their projects.

You May Also Be Interested in

Analog Devices Inc.
IC TRANSMITTER 4-20MA 16-SOIC
Need more? Email Us
Maxim Integrated
IC CONV THRMCPLE-DIG K TYPE TDFN
Lowest to $6.2950
Diodes Incorporated
PIR CONTROLLER DIP-16
Lowest to $8.6348
Analog Devices Inc.
IC SGNL COND 4-20MA TX 20-CLCC
Need more? Email Us
Semtech Corporation
IC DAS PRESS/TEMP SENS 12MLPD
Need more? Email Us
Analog Devices Inc.
IC AMP DIFF SINGLE SUPPLY 8SOIC
Need more? Email Us
Texas Instruments
IC PROG SNSR COND V-OUT 16-TSSOP
Lowest to $3.6431
Maxim Integrated
4-WIRE TOUCH-SCREEN CONTROLLER
Lowest to $8.5978
Maxim Integrated
IC CONV THERMOCOUPLE-DGTL 8SOIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess