EN
  • EN
  • DE
  • IT

X4430FPRCBSR

Part No X4430FPRCBSR
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 11+
Reference case BGA
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 758056-X4430FPRCBSR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian X4430FPRCBSR CAD Model

Description

The Texas Instruments X4430FPRCBSR is a state-of-the-art integrated circuit that offers unparalleled performance for your electronic designs. This precision-engineered component is designed to meet the rigorous demands of modern electronics, providing a reliable and efficient solution for a wide range of applications.

Key Features

  • High Performance: The X4430FPRCBSR is built to deliver top-notch performance that Texas Instruments is known for. Its advanced architecture ensures smooth operation even in the most demanding conditions.
  • Energy Efficient: This component is designed with energy efficiency in mind, helping to reduce power consumption in your devices, which is crucial for battery-powered applications.
  • Durability: Manufactured using high-quality materials, the X4430FPRCBSR is robust and durable, ensuring a long lifespan and consistent performance over time.
  • Compact Design: The compact footprint of the X4430FPRCBSR makes it ideal for use in space-constrained applications, allowing for more efficient use of PCB real estate.

Applications

The versatility of the X4430FPRCBSR allows it to be used in a variety of applications, including:

  • Consumer Electronics
  • Automotive Systems
  • Industrial Control Units
  • Communication Devices
  • Medical Equipment

Technical Specifications

The X4430FPRCBSR boasts impressive technical specifications that make it a leading choice for designers and engineers:

  • Voltage Range: Specify the operating voltage range
  • Current Consumption: Provide details on the typical and maximum current consumption
  • Operating Temperature: Outline the temperature range within which the device operates reliably
  • Package Type: Describe the type of packaging and pin configuration
  • Quality and Reliability: Highlight certifications and standards compliance

With the Texas Instruments X4430FPRCBSR, you are choosing a product that delivers the quality, reliability, and performance that professionals expect. Whether you're developing cutting-edge technology or upgrading existing systems, the X4430FPRCBSR is the smart choice for your electronic component needs.

You May Also Be Interested in

Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess