EN
  • EN
  • DE
  • IT

ALC5611-VB-GRT

Part No ALC5611-VB-GRT
Manufacturer Realtek
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 08+
Reference case QFN
Manufacturer Realtek
Win Source Part Number 751817-ALC5611-VB-GRT
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ALC5611-VB-GRT CAD Model

Description

The Realtek ALC5611-VB-GRT is a high-performance, low-power audio codec designed for a variety of portable and desktop applications. It integrates multiple audio functions into a single chip, reducing the need for discrete components and simplifying system design. This codec is known for its excellent audio quality and efficient power management.

Applications:

  • Portable audio players
  • Mobile phones and smartphones
  • Tablet computers
  • Notebook PCs
  • Docking stations
  • USB audio devices

Features:

  • High-performance stereo audio DAC and ADC
  • Integrated headphone amplifier
  • Support for multiple audio formats, including MP3, AAC, and WAV
  • Low power consumption for extended battery life
  • Built-in microphone bias
  • I2S/PCM interface for digital audio connectivity
  • Stereo Class D amplifier
  • Advanced power management features
  • Supports 48kHz/44.1kHz sample rates
  • Internal PLL
  • Supports jack detection

Benefits:

  • Excellent audio quality for a superior listening experience
  • Low power consumption maximizes battery life in portable devices
  • Simplified system design reduces BOM cost and development time
  • Versatile codec suitable for a wide range of audio applications
  • Integrated headphone amplifier eliminates the need for an external amplifier
  • Small package size for space-constrained designs

Additional Details:

The ALC5611-VB-GRT features a stereo audio DAC (Digital-to-Analog Converter) and ADC (Analog-to-Digital Converter) that support high-resolution audio playback and recording. The integrated headphone amplifier delivers high-quality audio to headphones without the need for an external amplifier. The codec's low power consumption makes it ideal for battery-powered devices, and its small package size allows for easy integration into space-constrained designs. It communicates using I2S, a common digital audio interface, and features jack detection, allowing connected headphones or speakers to be identified. It supports several sampling rates, and has an internal PLL to generate clock signals.

You May Also Be Interested in

Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess