EN
  • EN
  • DE

VSP2101Y

Part No VSP2101Y
Manufacturer Texas Instruments
Catalog Linear - Video Processing
Description CCD SIGNAL PROCESSOR For Digital Cameras | IC CCD SIGNAL PROCESSOR 48-LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Type CCD Signal Processor, 10-Bit
Applications Camera
Mounting Style SMD
Manufacturer Package 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Family Part Number VSP2101
Manufacturer Pack Quantity 250
MSL Level 1 (Unlimited)
Win Source Part Number 1279898-VSP2101Y
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VSP2101Y CAD Model

Description

The VSP2101Y, a high-precision analog-to-digital converter (ADC) from Texas Instruments, is engineered to deliver exceptional performance for a broad range of applications. With its advanced features and robust design, the VSP2101Y is an ideal choice for professionals seeking precision and reliability in their data acquisition systems.

Key Features

  • High Resolution: The VSP2101Y offers a remarkable resolution, enabling the capture of very fine details in the signal being measured. This makes it suitable for high-precision applications such as medical imaging, scientific instrumentation, and industrial automation.
  • Low Noise: This ADC is designed with a low-noise architecture, ensuring that the signal integrity is maintained and that the digital output is a true representation of the analog input.
  • High Speed: With a fast sampling rate, the VSP2101Y is capable of handling high-speed signals without compromising the quality of the data. This feature is critical for applications that require real-time processing and fast system response.
  • Differential Inputs: Differential input capability provides improved noise rejection and is essential for applications where signal integrity is paramount.
  • Integrated Features: The VSP2101Y includes additional integrated features such as a programmable gain amplifier, which can be used to scale the input signal to the desired level for optimal conversion.

Applications

The versatility of the VSP2101Y makes it suitable for a wide array of applications. It is commonly used in:

  • Medical Imaging Systems
  • Test and Measurement Equipment
  • Industrial Process Control
  • High-end Audio Systems
  • Scientific Research Instrumentation

Quality and Support

Texas Instruments is known for its commitment to quality and the VSP2101Y is no exception. Customers can expect robust performance and reliability. Additionally, TI provides comprehensive technical support, including detailed datasheets, application notes, and a supportive online community, ensuring that integrating the VSP2101Y into your system is as seamless as possible.

You May Also Be Interested in

MACOM Technology Solutions
IC CABLE EQUALIZER SD 16SOIC
Need more? Email Us
Availink Inc.
DVB-S2, DVB-S DEMODULATOR
Need more? Email Us
Seiko Epson Corporation
IC VIDEO DISPLAY DRIVER CHIP
Need more? Email Us
Availink Inc.
ISDB-T, DVB-S2 DEMODULATOR
Need more? Email Us
MACOM Technology Solutions
IC CABLE DRIVER HD/SD 16QFN
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 208QFP
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 64WCSP
Need more? Email Us
Seiko Epson Corporation
IC DRIVER LCD
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 121FBGA
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess