Products specifications

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Type CCD Vertical Driver
Applications Camera
Mounting Style SMD
Manufacturer Package 30-TFSOP
Supplier Device Package 30-TSSOP
Family Part Number VSP1900
Manufacturer Pack Quantity 60
MSL Level 2 (1 Year)
Win Source Part Number 1279896-VSP1900DBTG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VSP1900DBTG4 CAD Model

Description

The VSP1900DBTG4 is a cutting-edge, high-performance digital signal processor (DSP) from the renowned semiconductor manufacturer, Texas Instruments (TI). This device is designed to handle complex digital signal processing tasks with efficiency and speed, making it an ideal choice for a wide range of applications, including industrial, automotive, and consumer electronics.

Key Features

  • Advanced Processing Capabilities: The VSP1900DBTG4 boasts a powerful core that can execute demanding signal processing algorithms with ease. It is well-suited for applications that require real-time data analysis, such as audio processing, image enhancement, and advanced control systems.
  • High-Speed Performance: With its optimized architecture, the VSP1900DBTG4 ensures rapid processing of complex calculations, which is crucial for time-sensitive tasks and applications that demand quick data throughput.
  • Low Power Consumption: Despite its robust performance, the VSP1900DBTG4 is designed to be energy-efficient. This makes it an excellent choice for battery-operated devices where power conservation is a priority.
  • Integrated Peripherals: The device comes with a range of built-in peripherals, including communication interfaces and analog-to-digital converters (ADCs), which facilitate easy integration into various system designs and reduce the need for additional components.
  • Robust Support and Tools: TI provides comprehensive support for the VSP1900DBTG4, including development tools, software libraries, and reference designs. This ecosystem helps accelerate the design process and enables developers to bring their products to market faster.

Applications

The versatility of the VSP1900DBTG4 makes it suitable for a multitude of applications. It is particularly beneficial in areas such as:

  • Automotive infotainment and advanced driver-assistance systems (ADAS)
  • Professional and consumer audio equipment
  • Medical imaging devices
  • Telecommunications infrastructure
  • Video surveillance and security systems
  • Industrial control and automation

In conclusion, the VSP1900DBTG4 from Texas Instruments represents a blend of performance, efficiency, and flexibility, making it a top choice for developers looking to create advanced digital signal processing solutions.

You May Also Be Interested in

Texas Instruments
3 Gbps HD/SD SDI Low Power Reclocker with Integrated Eye Monitor
Lowest to $80.3053
ECAD model for LMH0366SQE/NOPB
Analog Devices Inc.
DIGITAL TV TUNER FOR DMB AND FM / Video IC Package
Lowest to $1.6140
ECAD model for ITD3010TR
Maxim Integrated
HDMI 2:1 Low-Frequency Translating Switch | IC SWITCH HDMI 2:1 20-QSOP
Lowest to $6.7271
ECAD model for MAX4929EEEP+
ON Semiconductor
SIGNAL PROCESSING FOR VCR / Video IC Package
Lowest to $1.9414
ECAD model for LA70100M-TRM-E
Maxim Integrated
IC VIDEO EXTENDER 16TSSOP / Video Extender IC I2C 16-TSSOP Package
Lowest to $9.1405
ECAD model for MAX3816CUE+T
Maxim Integrated
DVI/HDMI 2:4 Low-Frequency Fan Out Switch | IC SW DVI/HDMI 2:4 BIDIR 64-TQFP
Need more? Email Us
ECAD model for MAX4814EECB+
Renesas Electronics America
IC AMP CLASS / Video IC Package
Need more? Email Us
ECAD model for ISL24826IRZ
Renesas Electronics America
IC AMP CLASS / Video IC Package
Lowest to $1.6455
ECAD model for ISL24826IRZ-T13
ON Semiconductor
SIGNAL PROCESSING FOR VCR / Video IC Package
Need more? Email Us
ECAD model for LA71750EM-MPB-E

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $10.4199
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.6143 $63.0715
11+ $10.3503 $113.8533
17+ $10.0268 $170.4556
24+ $9.7033 $232.8792
30+ $9.3800 $281.4000
40+ $8.4096 $336.3840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 815 pieces
MOQ: 5 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention