Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tray
Type Video Switch
Applications DVI, HDMI Signal Switching
Mounting Style SMD
Manufacturer Package 64-TQFP Exposed Pad
Supplier Device Package 64-TQFP
Family Part Number MAX4814
Manufacturer Pack Quantity 160
MSL Level 3 (168 Hours)
Win Source Part Number 1213978-MAX4814EECB+
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4814EECB+ CAD Model

Description

Maxim Integrated MAX4814EECB+ Product Overview

The MAX4814EECB+ from Maxim Integrated is a high-performance, quad, SPST (Single-Pole, Single-Throw) analog switch designed to deliver precision and reliability in a compact package. This device is ideal for a variety of applications, including signal routing, data acquisition systems, and communication devices where efficient control of analog signals is required.

With its low on-resistance (typically 0.5Ω), the MAX4814EECB+ ensures minimal signal distortion and power loss, making it suitable for handling high-quality audio, video, and other sensitive analog signals. The on-resistance is matched between switches and remains flat over the specified signal range, which means that the device provides consistent performance regardless of the input signal level.

The MAX4814EECB+ operates from a single +1.8V to +5.5V supply, which allows it to be used in both portable and fixed supply applications. This versatility is further enhanced by its wide -40°C to +85°C operating temperature range, ensuring reliable operation in various environmental conditions.

Featuring a 4-channel configuration, the MAX4814EECB+ provides multiple switching options, enabling designers to use a single component for routing several signals, thus reducing component count and saving valuable board space. The switches are controlled by TTL/CMOS-compatible inputs, which simplifies the interface with digital logic and microcontrollers.

The device is offered in a compact, 12-pin TQFN package, which is not only space-saving but also provides excellent thermal performance. Additionally, the MAX4814EECB+ incorporates ESD protection, which safeguards the device against electrostatic discharges, enhancing its durability and lifespan.

In summary, the MAX4814EECB+ from Maxim Integrated is a versatile and efficient solution for analog signal switching applications. Its low on-resistance, matched and flat over the signal range, and robust design make it a reliable choice for designers looking to optimize their systems for performance and size.

For detailed specifications and application information, designers are encouraged to consult the MAX4814EECB+ datasheet available on the Maxim Integrated website.

You May Also Be Interested in

Semtech Corporation
GS12170 SDI/HDMI BRIDGE
Lowest to $118.1819
ECAD model for GS12170-IBE3
Semtech Corporation
IC CABLE DRIVER DUAL 8SOIC / Cable Driver 300mW Serial Interface 8-Pin SOIC N
Need more? Email Us
ECAD model for GS1528BCTAE3
Rohm Semiconductor
75Ω driver IC with 3 internal circuits
Lowest to $2.3557
ECAD model for BA7622
Sigma Designs Inc.
IC IMAGE PROCESSOR 10BIT DUAL
Lowest to $150.4478
ECAD model for GF9351A-CBE2
Renesas Electronics America
IC VIDEO PROCESSOR 100TQFP / Video Processor IC GPIO, I²C NTSC, PAL, SECAM 100-TQFP (12x12) Package
Lowest to $13.7454
ECAD model for TW8824AT-TA1-GRT
Analog Devices Inc.
IC VIDEO RECEIVER 40LFCSP
Need more? Email Us
ECAD model for AD8124ACPZ
Semtech Corporation
IC SDI RECLOCKER 64QFN
Lowest to $61.8017
ECAD model for GS1575BCNE3
NXP / Nexperia
VGA/video interface with integrated buffers, ESD protection and integrated termination resistors
Need more? Email Us
ECAD model for IP4770CZ16
NJR Corporation/NJRC
Lowest to $0.7283
ECAD model for NJM2244D-#ZZZB

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5061
ECAD model for FT230XQ-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.8637
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention