EN
  • EN
  • DE

AP0100AT2L00XUGA0-DR

Part No AP0100AT2L00XUGA0-DR
Manufacturer ON Semiconductor
Catalog Linear - Video Processing
Description IMAGE SENSOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Video Processing
Mfr ON Semiconductor
Series Automotive, AEC-Q100
Package Tray
Product Status Active
Function Processor
Applications Professional Video
Standards NTSC, PAL
Mounting Type Surface Mount
Package / Case 100-VFBGA
Supplier Device Package 100-VFBGA (7x7)
Base Product Number AP0100
Standard Package 2,600 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 861287-AP0100AT2L00XUGA0-DR
Ultra Librarian 3D Model Ultra Librarian AP0100AT2L00XUGA0-DR CAD Model

Description

ON Semiconductor AP0100AT2L00XUGA0-DR Image Signal Processor

The AP0100AT2L00XUGA0-DR from ON Semiconductor is a cutting-edge image signal processor (ISP) designed to deliver high-quality imaging solutions for a range of applications. This advanced component is engineered to meet the rigorous demands of modern imaging systems, providing exceptional image quality and performance.

At the heart of the AP0100AT2L00XUGA0-DR lies a powerful ISP that can handle high-resolution sensors with ease. It is capable of processing various image formats and sizes, making it a versatile choice for designers. Whether it's for security cameras, automotive vision systems, or advanced photography, this ISP is built to provide clear, detailed, and vibrant images.

The device features a range of sophisticated image processing functions, including noise reduction, edge enhancement, and dynamic range compression. These features ensure that the final image output is of the highest quality, with reduced noise and enhanced clarity. The dynamic range compression allows the processor to handle scenes with high contrast, preserving details in both shadows and highlights.

Moreover, the AP0100AT2L00XUGA0-DR supports multiple interfaces, including MIPI CSI-2, which is a high-speed serial interface for connecting to the latest camera sensors. This ensures fast data transfer rates and compatibility with a wide range of camera modules. The processor is also designed to be power-efficient, making it an ideal choice for battery-powered devices where energy consumption is a crucial consideration.

ON Semiconductor has equipped the AP0100AT2L00XUGA0-DR with advanced features such as automatic exposure control, white balance, and color correction. These automated functions help to simplify the design process and reduce time-to-market for products utilizing this ISP. Additionally, the device is available in a compact package, allowing for integration into space-constrained designs without compromising performance.

In summary, the AP0100AT2L00XUGA0-DR from ON Semiconductor is a top-tier image signal processor that offers a comprehensive set of features for producing high-quality images across various applications. Its robust processing capabilities, coupled with power efficiency and compact design, make it a premier choice for developers looking to incorporate advanced imaging technology into their products.

You May Also Be Interested in

Availink Inc.
DVB-T2, DVB-C DEMODULATOR
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT VIDEO 64MLF
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 208QFP
Need more? Email Us
MACOM Technology Solutions
IC VIDEO DRIVER 16SOIC
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 64WCSP
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 121FBGA
Need more? Email Us
Seiko Epson Corporation
IC OLED CONTROLLER/MEMORY 64-QFP
Need more? Email Us
Availink Inc.
DVB-S2X,DVB-S2, DVB-S DEMODULATO
Lowest to $16.9566
Availink Inc.
DVB-S2, DVB-S DEMODULATOR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $25.8105 $51.6210
5+ $21.1778 $105.8890
8+ $20.5160 $164.1280
11+ $19.8542 $218.3962
14+ $19.1924 $268.6936
18+ $17.2070 $309.7260
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,130 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess