EN
  • EN
  • DE

TMS320C10NL

Part No TMS320C10NL
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP 40-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Obsolete(EOL)
Type Fixed Point
Clock Rate 20MHz
Non-Volatile Memory ROM (3 kB)
On-Chip RAM 288B
Voltage - I/O 5.00V
Voltage - Core 5.00V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting Through Hole
Case / Package 40-PDIP
Win Source Part Number 140097-TMS320C10NL
Popularity Medium
Supply and Demand Status Limited
Quantity per package 36
Ultra Librarian 3D Model Ultra Librarian TMS320C10NL CAD Model

Description

The TMS320C10NL is a pioneering piece of technology in the field of digital signal processing (DSP) from the renowned electronics manufacturer Texas Instruments. This integrated circuit is part of the TMS320 family, which is known for its high performance and reliability in processing digital signals in real-time.

Key Features

  • High-Speed Performance: The TMS320C10NL operates at a remarkable speed, allowing for efficient computation and real-time data processing, which is crucial for applications requiring quick response times.
  • Advanced Architecture: It features a Harvard architecture with separate data and program buses, enabling simultaneous data access and instruction fetches to optimize processing efficiency.
  • On-Chip Memory: With integrated on-chip memory, this DSP can handle complex algorithms and data-intensive tasks without the need for extensive external memory, reducing system costs and complexity.
  • Flexible Peripheral Interface: The device includes a versatile set of peripherals that facilitate easy interfacing with a wide range of external devices, making it suitable for a multitude of applications.
  • Low Power Consumption: Designed with power efficiency in mind, the TMS320C10NL is ideal for battery-powered and portable applications where power consumption is a critical factor.

Applications

The TMS320C10NL is adept at handling applications across various domains, including:

  • Audio signal processing
  • Telecommunications
  • Industrial control systems
  • Medical instrumentation
  • Automotive electronics

Technical Specifications

Below are some of the technical specifications for the TMS320C10NL:

  • Up to 10.24 MIPS (Million Instructions Per Second)
  • 16-bit fixed-point DSP core
  • Integrated 144-word RAM
  • On-chip ROM for bootstrap loader
  • 16 x 16-bit multiplier with a 32-bit product
  • Two's complement arithmetic
  • 28-pin DIP (Dual In-line Package) or 44-pin PLCC (Plastic Leaded Chip Carrier) package options

The TMS320C10NL has stood the test of time and continues to be a reliable choice for engineers and developers looking to integrate DSP into their designs. Its robust feature set and the backing of Texas Instruments' support and resources make it a go-to component for high-performance signal processing needs.

You May Also Be Interested in

Analog Devices Inc.
IC DSP 32BIT 266MHZ 208LQFP
Need more? Email Us
Texas Instruments
IC DIGITAL MEDIA SOC 361NFBGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
NXP / Nexperia
IC DSC 64KB/12KB LQPF48
Lowest to $14.5523
Cirrus Logic Inc.
IC AUDIO SOC SGL 32BIT 100LQFP
Lowest to $15.1270
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $15.1081
Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $16.1817
Cirrus Logic Inc.
IC DSP DECODER 32BIT 128-LQFP /
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.1817 $64.7268
8+ $13.2773 $106.2184
12+ $12.8624 $154.3488
17+ $12.4475 $211.6075
21+ $12.0326 $252.6846
28+ $10.7878 $302.0584
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,600 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess