EN
  • EN
  • DE

AP0202AT2L00XPGA0-DR

Part No AP0202AT2L00XPGA0-DR
Manufacturer ON Semiconductor
Catalog Linear - Video Processing
Description IC VID IMAGE SGNL PROC 100VFBGA / Video Processor IC 100-VFBGA (7x7) Package
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Video Processing
Mfr ON Semiconductor
Package Tray
Product Status Active
Function Processor
Applications Professional Video
Mounting Type Surface Mount
Package / Case 100-VFBGA
Supplier Device Package 100-VFBGA (7x7)
Base Product Number AP0202
Standard Package 2,600 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 847076-AP0202AT2L00XPGA0-DR
Ultra Librarian 3D Model Ultra Librarian AP0202AT2L00XPGA0-DR CAD Model

Description

ON Semiconductor AP0202AT2L00XPGA0-DR Overview

The ON Semiconductor AP0202AT2L00XPGA0-DR is a cutting-edge image sensor designed for advanced vision systems. This high-performance product is tailored for automotive applications, ensuring reliable operation in a range of demanding environments. With its state-of-the-art features, the AP0202AT2L00XPGA0-DR sensor is ideal for driver assistance systems, in-vehicle cameras, and other safety-critical applications.

Key Features

  • High-Resolution Imaging: The sensor boasts a high pixel count, providing sharp and clear images. This resolution ensures that even the smallest details are captured, which is crucial for systems that require precise image analysis.
  • Advanced Pixel Technology: Utilizing ON Semiconductor's proprietary pixel design, the AP0202AT2L00XPGA0-DR offers excellent image quality with low noise levels and high dynamic range, making it suitable for both low-light and high-contrast environments.
  • Fast Frame Rates: The sensor can operate at high frame rates, enabling real-time imaging capabilities. This feature is essential for applications that require quick response times, such as collision avoidance systems.
  • Robust Design: Engineered to withstand the harsh conditions of the automotive environment, the sensor is built to be durable and reliable. It operates over a wide temperature range and is resistant to vibrations and shocks.
  • Integration Support: ON Semiconductor provides comprehensive support for integration, including detailed documentation and reference designs. This facilitates a smoother design-in process and accelerates time to market for products incorporating this sensor.

Applications

The AP0202AT2L00XPGA0-DR is versatile and can be integrated into various automotive systems, such as:

  • Advanced Driver Assistance Systems (ADAS)
  • Rear-view and surround-view cameras
  • Lane departure warning systems
  • Parking assistance systems
  • Traffic sign recognition

With its robust design and advanced imaging capabilities, the ON Semiconductor AP0202AT2L00XPGA0-DR image sensor is an excellent choice for automotive manufacturers looking to enhance the safety and functionality of their vehicles.

You May Also Be Interested in

Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 48SQFN
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 80QFP
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 121FBGA
Need more? Email Us
Seiko Epson Corporation
IC DRIVER LCD
Need more? Email Us
Availink Inc.
DVB-T2, DVB-C DEMODULATOR
Need more? Email Us
MACOM Technology Solutions
IC CABLE EQUALIZER SD 16SOIC
Need more? Email Us
Seiko Epson Corporation
S1D13C00 MEMORY DISPLAY CONTROLL
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 121FBGA
Need more? Email Us
Availink Inc.
DVB-T2,DVB-C,DVB-S2,DVB-S demodu
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.8263 $55.3052
9+ $11.3447 $102.1023
14+ $10.9901 $153.8614
19+ $10.6356 $202.0764
25+ $10.2811 $257.0275
33+ $9.2175 $304.1775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess