EN
  • EN
  • DE

VSP1221PFB

Part No VSP1221PFB
Manufacturer Texas Instruments
Catalog Linear - Video Processing
Description IC VIDEO CCD SIGNAL PROC 48TQFP  /  Video Processor IC Analog Voltage 48-TQFP (7x7) Package
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Video Processing
Mfr Texas Instruments
Package Tray
Function Processor
Applications Consumer Video
Control Interface Analog Voltage
Voltage - Supply 3V
Mounting SMD (SMT)
Package / Case 48-TQFP
Supplier Device Package 48-TQFP (7x7)
Base Product Number VSP1221
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -VSP1221PFB-NDR,-VSP1221PFBG4,296-12296,296-12296-NDR,2156-VSP1221PFB,-296-12296-ND,-VSP1221PFBG4-NDR,-296-12296,TEXTISVSP1221PFB
Standard Package 250
Win Source Part Number 1028700-VSP1221PFB
Ultra Librarian 3D Model Ultra Librarian VSP1221PFB CAD Model

Description

The Texas Instruments VSP1221PFB is a cutting-edge, high-performance analog-to-digital converter (ADC) designed for precision imaging and industrial applications. This product stands out in the market with its robust feature set, tailored to meet the demanding requirements of professional-grade equipment.

Key Features

  • High Resolution: The VSP1221PFB boasts a remarkable resolution, providing detailed and accurate digital representation of the input analog signal.
  • Fast Conversion Rates: With its swift conversion capabilities, this ADC ensures minimal delay in signal processing, enabling real-time analytics and control for critical applications.
  • Low Power Consumption: Despite its high performance, the VSP1221PFB is engineered for efficiency, reducing the power requirements of the systems it integrates with and extending their operational lifespan.
  • Wide Input Range: The device can accommodate a broad range of input signals, making it versatile and suitable for various use cases.
  • Integrated Features: Texas Instruments has equipped the VSP1221PFB with a suite of integrated features to simplify design and enhance functionality, including internal reference voltages and on-chip buffers.

Applications

The VSP1221PFB is ideal for a wide array of applications where precision and speed are paramount. These include:

  • Medical Imaging Systems
  • Industrial Automation and Control
  • Scientific Instrumentation
  • High-Resolution Digital Cameras
  • Test and Measurement Equipment

Design and Integration

Integrating the VSP1221PFB into your system design is facilitated by Texas Instruments' comprehensive support materials. Designers can access detailed datasheets, reference designs, and application notes to streamline the development process and ensure optimal performance.

Quality and Reliability

Texas Instruments is renowned for its commitment to quality, and the VSP1221PFB is no exception. Manufactured to the highest standards, this ADC promises reliability and longevity, even in the most demanding environments.

Whether you're developing advanced medical imaging technology or enhancing industrial automation systems, the VSP1221PFB from Texas Instruments provides the accuracy, speed, and reliability needed to drive innovation and maintain competitive edge.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
Lowest to $10.0855
NXP / Nexperia
IC TV SILICON TUNER 40HVQFN
Need more? Email Us
NXP / Nexperia
IC TV SILICON TUNER 40HVQFN
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $13.0573
Semtech Corporation
IC VIDEO RECEIVER 100LBGA
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $6.2562
SMSC Corporation
CRT VIDEO ATTRIBUTE CONTRL/GENTR
Need more? Email Us
Renesas Electronics America
IC VIDEO SYNC SEPARATOR 16SOIC
Need more? Email Us
NXP / Nexperia
IC ANALOG COMPANION 100-HTQFP
Lowest to $11.1428

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.8090 $53.3260
32+ $3.1253 $100.0096
50+ $3.0276 $151.3800
69+ $2.9300 $202.1700
89+ $2.8323 $252.0747
119+ $2.5393 $302.1767
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,730 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess