EN
  • EN
  • DE

LMC567CMX

Part No LMC567CMX
Manufacturer Texas Instruments
Catalog Interface - Telecom
Description IC TONE DECODER CMOS 8-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Function Tone Decoder
Supply Voltage (V) 2V ~ 9V
Power (W) 500mW
Temperature Range - Operating -25°C ~ 100°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Includes Low Supply Current Drain, Noise Rejected, Out-of-Band Signals
Family Part Number LMC567
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 724586-LMC567CMX
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMC567CMX CAD Model

Description

The LMC567CMX from Texas Instruments is a highly reliable, low power tone decoder chip that is a part of TI's extensive range of integrated circuits. This device is particularly designed for applications in various communication systems where it serves as a robust tool for frequency detection and tone decoding. Its primary function is to provide a stable and accurate method for detecting frequencies within a pre-set bandwidth, making it a vital component in systems that require precise signal processing.

Key Features

  • Low Power Consumption: The LMC567CMX is engineered for efficiency, consuming minimal power, which makes it ideal for portable and battery-powered applications.
  • Wide Operating Voltage: It operates across a wide voltage range, accommodating various levels of power supplies, thus offering flexibility in system design.
  • High Stability: The device provides highly stable frequency detection capabilities, ensuring reliable performance even under varying conditions.
  • Adjustable Bandwidth: Users can set the bandwidth according to their specific requirements, which allows for customization to the needs of different applications.

Applications

The LMC567CMX is versatile and can be used in a multitude of applications. It is particularly useful in communication devices, such as:

  • Touch-tone decoding
  • Precision oscillator
  • Wireless communication systems
  • Remote controls
  • Alarm systems

Technical Specifications

The LMC567CMX is available in an 8-pin SOIC package, offering a convenient surface-mount solution for modern PCB designs. It operates over a temperature range of -40°C to 85°C, making it suitable for a wide range of environmental conditions. The device also includes an internal oscillator whose frequency is determined by an external resistor and capacitor, allowing for precise adjustment of the decoding frequency.

For detailed information, including pin configurations, electrical characteristics, and application circuits, designers and engineers are encouraged to consult the full datasheet provided by Texas Instruments, ensuring optimal utilization of the LMC567CMX in their projects.

You May Also Be Interested in

Microchip Technology
IC TELECOM INTERFACE 196FCBGA / Telecom IC Ethernet 196-FCBGA (15x15)
Lowest to $28.4465
Microchip Technology
IC TELECOM INTERFACE
Need more? Email Us
Microsemi Corporation
IC TELECOM INTERFACE 68PLCC / Telecom IC Switch 68-PLCC
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 256FCBGA / Telecom IC Ethernet 256-FCBGA (17x17)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 672HSBGA / Telecom IC Ethernet Switch 672-HSBGA (27x27)
Need more? Email Us
Skyworks Solutions Inc.
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 64-TQFP (10x10)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 256BGA / Telecom IC Switch 256-BGA (17x17)
Need more? Email Us
Skyworks Solutions Inc.
IC TELECOM INTERFACE 16TSSOP / Telecom IC Direct Access Arrangement (DAA) 16-TSSOP
Lowest to $3.5374
Microchip Technology
IC TELECOM INTERFACE / Telecom IC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3947 $55.7880
90+ $1.1444 $102.9960
140+ $1.1086 $155.2040
190+ $1.0729 $203.8510
245+ $1.0371 $254.0895
325+ $0.9298 $302.1850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 37,500 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess