EN
  • EN
  • DE

MAX3816CUE+T

Part No MAX3816CUE+T
Manufacturer Maxim Integrated
Catalog Linear - Video Processing
Description IC VIDEO EXTENDER 16TSSOP / Video Extender IC I2C 16-TSSOP Package
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Video Processing
Mfr Maxim Integrated
Package Tape & Reel
Product Status Obsolete
Function Extender
Applications Consumer Video
Control Interface I²C
Voltage - Supply 3.0V ~ 5.5V
Mounting Type Surface Mount
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number MAX3816
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1075322-MAX3816CUE+T
Ultra Librarian 3D Model Ultra Librarian MAX3816CUE+T CAD Model

Description

Maxim Integrated MAX3816CUE+T Automatic Threshold Adjusting and Signal Conditioning IC

The Maxim Integrated MAX3816CUE+T is a highly sophisticated integrated circuit designed to provide automatic threshold adjusting and signal conditioning, primarily tailored for the enhancement of digital signal integrity in communication and data systems. This compact and efficient IC is an ideal solution for applications that require robust signal conditioning to ensure reliable data transmission over various media such as cables or backplanes.

Key Features

  • Automatic Threshold Adjustment: The MAX3816CUE+T is engineered to automatically adjust the threshold levels to optimize the detection and processing of incoming signals, thus ensuring minimal bit error rates.
  • Signal Conditioning: It includes powerful signal conditioning capabilities that can compensate for losses over long cables or printed circuit board (PCB) traces, maintaining signal integrity and reducing jitter.
  • High-Speed Operation: This IC is capable of handling high data rates, making it suitable for fast communication protocols and high-speed data transfers.
  • Low Power Consumption: Designed with power efficiency in mind, the MAX3816CUE+T operates with minimal power draw, which is crucial for thermal management and energy-saving requirements.
  • Compact Surface-Mount Package: Available in a small 16-pin TSSOP package, it is suitable for space-constrained applications and allows for a more streamlined PCB layout.

Applications

The MAX3816CUE+T is versatile and can be utilized in a wide array of applications, including:

  • High-speed data communications
  • Networking equipment such as switches and routers
  • Backplane interconnects
  • Storage systems and servers
  • Telecommunications infrastructure

Reliability and Quality

Maxim Integrated is known for its commitment to reliability and quality, and the MAX3816CUE+T is no exception. It adheres to strict industry standards and undergoes rigorous testing to ensure it meets the high-performance expectations of today's advanced electronic systems.

With its advanced features and reliable performance, the Maxim Integrated MAX3816CUE+T is a premier choice for designers looking to enhance the signal integrity of their high-speed digital systems.

You May Also Be Interested in

Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 208QFP
Need more? Email Us
Seiko Epson Corporation
IC VIDEO DISPLAY DRIVER CHIP
Need more? Email Us
Availink Inc.
ISDB-T, DVB-S2 DEMODULATOR
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 121FBGA
Need more? Email Us
Maxim Integrated
IC VIDEO GAMMA REF SYST 28TQFN
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 256QFP
Need more? Email Us
Availink Inc.
DVB-S2X,DVB-S2, DVB-S DEMODULATO
Lowest to $16.9566
Seiko Epson Corporation
S1D13C00 MEMORY DISPLAY CONTROLL
Need more? Email Us
Availink Inc.
DVB-T2,DVB-C,DVB-S2,DVB-S demodu
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.1612 $65.2896
18+ $6.6967 $120.5406
27+ $6.4865 $175.1355
37+ $6.2774 $232.2638
48+ $6.0684 $291.2832
64+ $5.4412 $348.2368
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,550 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess