EN
  • EN
  • DE

KSZ9131MNXI

Part No KSZ9131MNXI
Manufacturer Microchip Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX FULL/HALF 8/8 64QFN  /  8/8 Transceiver Full, Half Gigabit Ethernet 64-QFN (8x8)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr Microchip Technology
Package Tray
Type Transceiver
Protocol Gigabit Ethernet
Number of Drivers/Receivers 8/8
Duplex Full, Half
Receiver Hysteresis 500 mV
Data Rate 10Mbps, 100Mbps, 1Gbps
Voltage - Supply 1.71V ~ 1.89V, 2.375V ~ 2.75V, 3.135V ~ 3.63V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 64-VFQFN Exposed Pad
Supplier Device Package 64-QFN (8x8)
Base Product Number KSZ9131
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 150-KSZ9131MNXI
Standard Package 260
Win Source Part Number 989555-KSZ9131MNXI
Ultra Librarian 3D Model Ultra Librarian KSZ9131MNXI CAD Model

Description

Microchip Technology's KSZ9131MNXI Ethernet Transceiver

The KSZ9131MNXI is a robust, high-performance Ethernet PHY transceiver from the renowned manufacturer Microchip Technology. Designed to meet the rigorous standards of the industrial and automotive markets, this device delivers reliable data transmission over Ethernet connections. It is an ideal solution for applications that require high-speed communication and data integrity, such as industrial automation, automotive infotainment systems, and advanced driver-assistance systems (ADAS).

Featuring support for 10Base-T, 100Base-TX, and 1000Base-T Ethernet protocols, the KSZ9131MNXI ensures compatibility with a wide range of network speeds, making it a versatile choice for various networking environments. Its flexible power management capabilities and low-power operation make it suitable for energy-sensitive applications.

The KSZ9131MNXI comes in a compact 48-pin QFN package, which allows for efficient use of PCB space without compromising performance. It also includes advanced features such as LinkMD® cable diagnostics, which help in identifying cable faults and assessing cable quality, thus simplifying network maintenance and reducing downtime.

With its integrated line-side termination, the need for external resistors is eliminated, further simplifying board layout and reducing component count. The KSZ9131MNXI also boasts a wide temperature range, operating reliably in environments from -40°C to +85°C, ensuring stable operation even in extreme conditions.

Moreover, the device is equipped with an RGMII interface, which provides a high-speed connection to the host processor or switch, and supports both copper and fiber media types. This flexibility makes the KSZ9131MNXI an excellent choice for a broad spectrum of networking applications that require dependable and adaptable connectivity solutions.

In summary, the Microchip Technology KSZ9131MNXI Ethernet PHY transceiver is a highly integrated, feature-rich networking component that offers exceptional performance, durability, and flexibility for a wide range of industrial and automotive applications.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $2.7232
Maxim Integrated
RS-232 TRANSCEIVERS / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $5.3928
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $1.1721
Analog Devices Inc.
IC TRANSCEIVER FULL 5/3 24DIP / 5/3 Transceiver Full RS232 24-PDIP
Need more? Email Us
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $32.5971
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $2.9105
Renesas Electronics America
IC TRANSCEIVER FULL 5/3 24SOIC / 5/3 Transceiver Full RS232 24-SOIC
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.2199 $52.1990
24+ $4.2830 $102.7920
37+ $4.1491 $153.5167
50+ $4.0153 $200.7650
65+ $3.8814 $252.2910
87+ $3.4799 $302.7513
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,050 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess