Microchip Technology KSZ9563RNXI Ethernet Switch
The KSZ9563RNXI from Microchip Technology is a highly integrated, Layer 2 managed, three-port gigabit Ethernet switch with numerous features designed to reduce power consumption and increase system efficiency, making it an ideal solution for a wide range of Ethernet applications.
Key Features:
- Port Configuration: The device includes two Gigabit Ethernet ports and one RMII/MII port that can serve as a third Ethernet port or as an interface to an external processor.
- Energy Efficient: With Energy Efficient Ethernet (EEE) support, the KSZ9563RNXI can dynamically reduce power consumption by shutting down parts of the switch circuitry during periods of low link utilization.
- Advanced Networking Capabilities: The switch supports a variety of networking protocols and features such as Quality of Service (QoS), VLAN tagging, and Link Aggregation (LAG) to optimize network traffic and enhance security.
- Robust Management: It comes with a comprehensive suite of management features, including SNMP, RMON, Web-based management, and MIIM interfaces, facilitating easy integration and management in complex network environments.
- Industrial Temperature Range: The device operates reliably across an industrial temperature range of -40°C to +85°C, making it suitable for harsh environment applications.
Applications:
The KSZ9563RNXI is versatile in its applications, including but not limited to automotive and industrial control systems, home networking, and IoT devices. Its high level of integration and management features make it an excellent choice for developers looking to implement efficient and reliable Ethernet connectivity in their products.
Technical Specifications:
- Part Number: KSZ9563RNXI
- Data Rate: 10/100/1000 Mbps
- Interface Type: RMII/MII, SPI, I2C
- Package: 64-Pin, QFN
- Supply Voltage: 1.8V to 3.3V
For detailed technical specifications and application support, visit Microchip Technology's official website or contact their customer support team.