Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Channels per IC 8 - Octal
Amplifier Type Variable Gain
Output Type Differential
-3db Bandwidth 55MHz
Output Current per Channel 20mA
Operating Temperature Range -40°C ~ 85°C
Current - Supply (Main IC) 145mA
Dual Supply Voltage (±) 3.15 V ~ 3.6 V, 4.75 V ~ 5.25 V
Board Type Fully Populated
Supplied Contents Board(s), Cable(s)
Utilized IC / Part VCA8500
Win Source Part Number 799025-VCA8500BOARD
Popularity Medium
Supply and Demand Status Limited
Family Name VCA8500
Introduction Date January 01, 2000
ECCN EAR99
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian VCA8500BOARD CAD Model

Description

The VCA8500BOARD is a cutting-edge evaluation module presented by Texas Instruments, designed to showcase the capabilities of the high-performance, multi-channel variable gain amplifier (VGA) integrated circuit. This board is an exemplary tool for engineers and developers to expedite the prototyping and testing phases of their projects, particularly in the realms of medical imaging, radar systems, and wireless communication infrastructure.

Key Features

  • Multi-Channel Support: The VCA8500BOARD is equipped with an array of VGAs, offering multiple channels for simultaneous signal processing, which is vital for complex systems requiring parallel data acquisition and analysis.
  • High Precision: With Texas Instruments' reputation for precision, the VCA8500BOARD ensures accurate amplification with fine gain control, making it suitable for sensitive applications such as ultrasound equipment.
  • Wide Dynamic Range: The board is designed to handle a broad range of input signal levels, maintaining high fidelity signal amplification across various conditions and requirements.
  • Flexible Configuration: Engineers can configure the board through a digital interface, allowing for easy adjustment of settings and parameters to match specific application needs.
  • Robust Evaluation Software: Accompanying the hardware is a comprehensive suite of evaluation software that facilitates real-time monitoring and control over the VGA's functions, streamlining the development process.

Applications

The versatility of the VCA8500BOARD makes it an ideal component for a multitude of applications, including:

  • Medical Ultrasound Imaging
  • Automotive Radar Systems
  • Wireless Communication Infrastructure
  • Professional Audio Equipment
  • Test and Measurement Equipment

Why Choose VCA8500BOARD?

For professionals seeking a reliable and high-quality variable gain amplifier solution, the VCA8500BOARD from Texas Instruments offers a blend of performance, precision, and ease of use. Whether it's for prototyping or for integration into a final product, this evaluation module stands out as a smart investment for advancing technology development in a range of sophisticated electronic systems.

You May Also Be Interested in

Analog Devices Inc.
EVAL BOARD FOR LTC6912-2
Need more? Email Us
ECAD model for DC861A-B
Texas Instruments
EVAL BOARD SNGL HI-SPEED OPAMP
Need more? Email Us
ECAD model for CLC730216/NOPB
Analog Devices Inc.
BOARD EVAL FOR AD8031AR
Need more? Email Us
ECAD model for AD8031AR-EBZ
Texas Instruments
EVAL MODULE FOR AMC1100 / AMC1100 Special Purpose Amplifier Evaluation Board
Need more? Email Us
ECAD model for AMC1100EVM
MaxLinear Inc
EVAL BOARD AMP QUAD, 550MHZ, 1,5 / - pval(183) Evaluation Board
Need more? Email Us
ECAD model for CLC4601ISO14EVB
Texas Instruments
BOARD EVALUATION / - pval(183) Evaluation Board
Need more? Email Us
ECAD model for LMH730165
Analog Devices Inc.
BOARD EVAL FOR AD8014ART
Need more? Email Us
ECAD model for AD8014ART-EBZ
Analog Devices Inc.
EVAL BOARD FOR LTC6910-3
Need more? Email Us
ECAD model for DC566A-C
MaxLinear Inc
EVAL BOARD RAIL-TO-RAIL I/O AMP / - pval(183) Evaluation Board
Need more? Email Us
ECAD model for CLC2011IMP8EVB

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $3.2749
ECAD model for TPS82130SILR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $26.5344
ECAD model for ICM-42688-P
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention