EN
  • EN
  • DE

AD8031AR-EBZ

Part No AD8031AR-EBZ
Manufacturer Analog Devices Inc.
Catalog Evaluation Boards - Op Amps
Description BOARD EVAL FOR AD8031AR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Analog Devices Inc.
Channels per IC 1 - Single
Amplifier Type Voltage Feedback
Board Type Bare (Unpopulated)
Supplied Contents Board(s)
Utilized IC / Part 8-SOIC Package
Win Source Part Number 767542-AD8031AR-EBZ
Popularity Medium
Supply and Demand Status Limited
Family Name AD8031
Introduction Date August 15, 1997
ECCN EAR99
Country of Origin United States of America
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian AD8031AR-EBZ CAD Model

Description

Product Overview: AD8031AR-EBZ from Analog Devices Inc.

The AD8031AR-EBZ is a high-performance, single-supply amplifier evaluation board designed by Analog Devices Inc. to showcase the capabilities of the AD8031 voltage feedback amplifier. This compact and versatile board is an excellent tool for engineers and designers to rapidly prototype and test the functionalities of the AD8031 in a variety of applications.

The AD8031 is a low power, high-speed amplifier that operates on a single supply voltage ranging from 2.7V to 5V, making it ideal for battery-powered devices and portable applications. With its wide input voltage range and rail-to-rail output swing, the AD8031AR-EBZ provides designers with a flexible platform to create high-performance circuits that require minimal power consumption.

Key Features:

  • High-Speed Performance: The AD8031 amplifier offers a bandwidth of 80 MHz and a slew rate of 80 V/μs, enabling high-speed signal processing for audio, video, and data applications.
  • Low Power Consumption: With a quiescent current of just 750 μA per amplifier, the AD8031 is optimized for power-sensitive designs, enhancing battery life in portable devices.
  • Single-Supply Operation: The ability to operate on a single low-voltage supply simplifies power management and reduces the overall system complexity.
  • Rail-to-Rail Output: The rail-to-rail output capability allows for maximum dynamic range, which is especially beneficial when working with low supply voltages.
  • Easy to Use: The AD8031AR-EBZ evaluation board comes with accessible test points and a straightforward layout, making it easy to integrate into existing projects or to use as a standalone evaluation platform.

The evaluation board is designed to provide maximum flexibility, with various configuration options available to the user. It includes provisions for different feedback networks and compensation techniques, allowing for customization and optimization based on specific application requirements.

Whether you're developing precision instrumentation, active filters, or high-speed ADC drivers, the AD8031AR-EBZ evaluation board is an invaluable asset for rapid prototyping and testing. Its combination of low power, high speed, and single-supply operation makes it a versatile choice for a wide range of electronic designs.

For detailed specifications, application notes, and additional resources, visit the Analog Devices Inc. website or contact their support team for technical assistance.

You May Also Be Interested in

Texas Instruments
EVAL BOARD FOR OPA835
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADA4941-1YCP
Need more? Email Us
Analog Devices Inc.
BOARD EVALUATION FOR ADA4851
Need more? Email Us
Analog Devices Inc.
EVAL BOARD DUAL OPAMP RRO
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADA4927-1YCP
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADA4891-1AR
Need more? Email Us
MaxLinear Inc
EVAL BOARD AMP TRIPLE, 550MHZ, 1 / - pval(183) Evaluation Board
Need more? Email Us
MaxLinear Inc
EVAL BOARD RRO AMP QUAD, LOW COS / - pval(183) Evaluation Board
Lowest to $4.4456
Analog Devices Inc.
BOARD EVAL FOR ADA4817 SOIC
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.4788 $73.9152
8+ $15.1628 $121.3024
12+ $14.6881 $176.2572
17+ $14.2146 $241.6482
22+ $13.7410 $302.3020
29+ $12.3192 $357.2568
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,100 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess