Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Op Amps
Mfr MaxLinear Inc
Package Bulk
Product Status Obsolete
Channels per IC 4 - Quad
Amplifier Type Current Feedback
Slew Rate 1500V/µs
-3db Bandwidth 550 MHz
Current - Output / Channel 52 mA
Current - Supply (Main IC) 20.8 mA
Voltage - Supply, Single/Dual (±) 8V ~ 12V, ±4V ~ 6V
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part CLC4601
Standard Package 1 pcs
MSL Level 1 (Unlimited)
ECCN OBSOLETE
Win Source Part Number 771562-CLC4601ISO14EVB
Ultra Librarian 3D Model Ultra Librarian CLC4601ISO14EVB CAD Model

Description

The CLC4601ISO14EVB is an evaluation board designed for op amps from MaxLinear Inc.

  • Channels per IC: 4 Quad
  • Supply Voltage: 8V to 12V (Single Supply), ±4V to ±6V (Dual Supply)
  • Output Type:
  • Bandwidth: 550 MHz
  • Application: Current feedback amplifier
  • Slew Rate: 1500V/μs
  • Quantity: Single board
  • Current Output per Channel: 52 mA
  • Temperature Range: -40°C to 85°C
  • Status: Obsolete

You May Also Be Interested in

Analog Devices Inc.
BOARD EVALUATION FOR AD603 / series pval(183) Evaluation Board
Need more? Email Us
ECAD model for AD603-EVALZ
Analog Devices Inc.
BOARD EVAL FOR AD8042AR / AD8042AR Op Amp Evaluation Board
Need more? Email Us
ECAD model for AD8042AR-EBZ
STMicroelectronics
BOARD DEMO BARE PCB OPAMP 8MSOP / series pval(183) Evaluation Board
Need more? Email Us
ECAD model for STEVAL-CCA057V2
Analog Devices Inc.
EVALUATION BOARD
Need more? Email Us
ECAD model for AD8235ACBZ-EVALZ
Texas Instruments
INAEVM-ALT-SO8 / - pval(183) Evaluation Board
Lowest to $56.8710
ECAD model for INAEVM-ALT-SO8
Texas Instruments
BARE BOARD UNIV INST AMP 8MSOP / - pval(183) Evaluation Board
Lowest to $51.4575
ECAD model for INAEVM-MSOP8
Microchip Technology
BOARD AMPLIFIER EVAL 3 MCP6XXX / - pval(183) Evaluation Board
Need more? Email Us
ECAD model for MCP6XXXEV-AMP3
Texas Instruments
UNIV EVAL MOD FOR SOT23 PKG / - pval(183) Evaluation Board
Need more? Email Us
ECAD model for OPAMPEVM-SOT23SHDN
Texas Instruments
EVALUATION MODULE FOR THS4631DGN / THS4631 Op Amp Evaluation Board
Need more? Email Us
ECAD model for THS4631DGNEVM

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention