The LMH730165 from Texas Instruments is a high-performance, precision operational amplifier that offers a perfect blend of speed and precision for a wide array of applications. This op-amp is designed to meet the rigorous demands of advanced electronics, providing a solution that engineers can rely on for critical signal processing tasks.
Key Features
- High Speed: With its fast settling time and high slew rate, the LMH730165 is ideal for applications requiring quick response times.
- Low Noise: The device boasts an exceptionally low noise performance, making it suitable for sensitive audio and instrumentation applications.
- High Precision: Outstanding accuracy and low offset voltage ensure precise signal amplification, critical for measurement and control systems.
- Wide Bandwidth: The LMH730165 features a wide bandwidth that supports a broad range of frequencies, accommodating diverse application requirements.
- Low Power Consumption: Despite its high performance, the op-amp is designed to be energy-efficient, minimizing power usage in portable and battery-powered devices.
Applications
- Test and Measurement Equipment
- Professional Audio Equipment
- Data Acquisition Systems
- Analog Filters
- Precision Instrumentation
- Medical Devices
Technical Specifications
Parameter
Value
Number of Channels
1
Supply Voltage Range
±2.5V to ±15V
Output Current
30 mA
Operating Temperature Range
-40°C to +125°C
Package Type
SOP, PDIP, TSSOP
Overall, the LMH730165 from Texas Instruments is a versatile and reliable choice for engineers looking to enhance the performance of their electronic designs with a high-quality operational amplifier.