EN
  • EN
  • DE

AD8014ART-EBZ

Part No AD8014ART-EBZ
Manufacturer Analog Devices Inc.
Catalog Evaluation Boards - Op Amps
Description BOARD EVAL FOR AD8014ART
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Analog Devices Inc.
Part Status Obsolete(EOL)
Channels per IC 1 - Single
Amplifier Type Current Feedback
Board Type Bare (Unpopulated)
Supplied Contents Board(s)
Utilized IC / Part SOT-23-5 Package
Win Source Part Number 767535-AD8014ART-EBZ
Popularity Medium
Supply and Demand Status Balance
Family Name AD8014
Introduction Date December 06, 1999
ECCN EAR99
Country of Origin United States of America
Halogen Free Unknown
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian AD8014ART-EBZ CAD Model

Description

The AD8014ART-EBZ evaluation board, designed and manufactured by Analog Devices Inc., is a comprehensive platform for assessing the full capabilities of the AD8014 high-speed, low-power current feedback amplifier. This evaluation board is an essential tool for engineers and designers who wish to test the performance of the AD8014 in a variety of applications, including A/D drivers, video and communications equipment, and high-speed signal processing circuits.

Key Features

  • High-Speed Performance: The AD8014 amplifier boasts a high slew rate and bandwidth, making it suitable for applications requiring fast signal processing.
  • Low Power Consumption: With its low power design, the AD8014 is ideal for battery-powered devices and other power-sensitive applications.
  • Current Feedback Architecture: The current feedback topology of the AD8014 allows for excellent video performance with low distortion.
  • Single Supply Operation: The evaluation board is designed to operate on a single supply voltage, simplifying power supply design and reducing system complexity.
  • Flexible Configuration: The AD8014ART-EBZ comes with configurable options to help users adapt the board to their specific needs, including various feedback and gain settings.

Applications

  • High-speed data acquisition systems
  • Video amplifiers and cables drivers
  • Communications equipment
  • Active filters and buffers
  • Professional cameras and surveillance systems

The AD8014ART-EBZ is a versatile evaluation board that offers engineers the flexibility to test the AD8014 amplifier in a real-world environment, ensuring that their final product meets the highest standards of performance and reliability. The board is designed for ease of use and comes with comprehensive documentation and support materials from Analog Devices Inc., making it an invaluable resource for accelerating the development process and reducing time to market.

Whether you are working on high-speed communication systems, advanced video processing, or precision instrumentation, the AD8014ART-EBZ evaluation board provides a reliable and efficient platform for validating and showcasing the capabilities of the AD8014 amplifier.

You May Also Be Interested in

Texas Instruments
EVAL BOARD DUAL OPAMP 8-SOIC SMT / - pval(183) Evaluation Board
Need more? Email Us
MaxLinear Inc
EVAL BOARD RAIL-TO-RAIL AMP DUAL / - pval(183) Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL BOARD DIFF OPAMP ADA4940-1
Need more? Email Us
Analog Devices Inc.
EVAL BOARD DUAL OPAMP RRO
Need more? Email Us
Texas Instruments
EVAL BOARD FOR THS4304
Need more? Email Us
MaxLinear Inc
EVAL BOARD RAIL-TO-RAIL I/O AMP / - pval(183) Evaluation Board
Need more? Email Us
Texas Instruments
BOARD EVALUATION / - pval(183) Evaluation Board
Lowest to $23.9021
Analog Devices Inc.
BOARD EVAL FOR ADA4860-1YRJ
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADA4932-2YCP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.5874 $60.9858
40+ $2.9441 $117.7640
61+ $2.8517 $173.9537
84+ $2.7593 $231.7812
109+ $2.6681 $290.8229
145+ $2.3920 $346.8400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,300 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess