EN
  • EN
  • DE

UCC5642MWPTRG4

Part No UCC5642MWPTRG4
Manufacturer Texas Instruments
Catalog Interface - Signal Terminators
Description LVD-ONLY SCSI TERMINATOR WITH REGULATOR AND SPI-3 DELAY
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Part Status Obsolete(EOL)
Type SCSI, LVD
Number of Terminations 9
Operating Supply Voltage 2.7 V ~ 5.25 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 36-BSOP (0.295", 7.50mm Width)
Manufacturer Package 36-SSOP
Win Source Part Number 1276591-UCC5642MWPTRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name UCC5642
Introduction Date April 01, 2005
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian UCC5642MWPTRG4 CAD Model

Description

The UCC5642MWPTRG4 is a high-performance SCSI (Small Computer System Interface) terminator manufactured by Texas Instruments, designed to support the Ultra2 LVD (Low Voltage Differential) SCSI interface. This device is specifically tailored to ensure data integrity and maximize performance in SCSI bus systems, which are commonly used in servers, workstations, and storage arrays.

Key Features

  • Compatibility: The UCC5642MWPTRG4 is compatible with the SPI-2 (SCSI Parallel Interface-2) standard, ensuring seamless integration with existing Ultra2 LVD SCSI systems.
  • Multi-mode Support: It supports LVD, SE (Single-Ended), and HVD (High Voltage Differential) modes, providing versatility and the ability to operate in various SCSI configurations.
  • Automatic Termination: This device includes an auto-termination feature that detects the presence of active SCSI devices and adjusts termination accordingly, enhancing ease of use and system reliability.
  • Hot-Plugging: The UCC5642MWPTRG4 is designed to support hot-plugging, allowing devices to be added or removed from the SCSI bus without the need to power down the system.
  • Power Efficiency: With its low power consumption, the terminator minimizes power draw on the system, which is crucial in environments where energy efficiency is a priority.

Applications

The UCC5642MWPTRG4 is ideally suited for a wide range of applications that require robust and reliable data transmission. Its use cases include:

  • Enterprise server SCSI buses
  • High-performance workstations
  • RAID systems
  • Storage area networks (SAN)
  • Network attached storage (NAS) devices

Quality and Reliability

Texas Instruments is renowned for its commitment to quality, and the UCC5642MWPTRG4 is no exception. Manufactured with precision and designed for durability, this SCSI terminator is built to withstand the rigors of high-demand systems, ensuring a long operational lifespan and consistent performance.

Ordering Information

The UCC5642MWPTRG4 is available in a 28-pin HTSSOP (Thin Shrink Small Outline Package) and is RoHS compliant. For ordering, availability, and detailed specifications, visit the Texas Instruments website or contact an authorized distributor.

You May Also Be Interested in

Microsemi Corporation
IC USB LINE TERM EMI/ESD SC70-6
Need more? Email Us
Microsemi Corporation
IC TERM SCSI 9LINE MODE 24TSSOP
Need more? Email Us
Dallas Semiconductor
Lowest to $49.7909
Linear Technology
IC CABLE TERM MULTIPROTCL 24SSOP
Lowest to $6.8823
Microsemi Corporation
IC USB LINE TERM EMI/ESD SOT23-6
Need more? Email Us
Microsemi Corporation
IC USB LINE TERM EMI/ESD SC70-6
Lowest to $0.8408
Texas Instruments
IC SCSI 9-LINE TERM 16-SOIC / SCSI Terminator 9 Terminations 16-SOIC
Need more? Email Us
Maxim Integrated
SCSI Terminator
Lowest to $1.9635
Maxim Integrated
IC TERM PLUG/PLAY SCSI 28-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess