EN
  • EN
  • DE

MAX13174ECAG+T

Part No MAX13174ECAG+T
Manufacturer Maxim Integrated
Catalog Interface - Signal Terminators
Description Network Termination 5V 24-Pin SSOP / IC CBL TERMINATION NETWRK 24SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel package
Type Cable
Number of Terminations 6
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 24-SSOP (0.209", 5.30mm Width)
Manufacturer Package 24-SSOP
Win Source Part Number 785308-MAX13174ECAG+T
Popularity Medium
Supply and Demand Status Limited
Family Name MAX13174E
Introduction Date July 01, 2009
ECCN EAR99
Country of Origin Malaysia, Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MAX13174ECAG+T CAD Model

Description

Maxim Integrated MAX13174ECAG+T RS-485/RS-422 Transceiver

The Maxim Integrated MAX13174ECAG+T is a high-performance RS-485/RS-422 transceiver designed to facilitate robust serial communication in harsh industrial environments. This transceiver chip is part of Maxim Integrated's family of interface ICs, which are renowned for their reliability and efficiency in data transmission applications.

The MAX13174ECAG+T operates over a wide supply voltage range of 3.0V to 3.6V and is capable of achieving data rates up to 20Mbps. This makes it an excellent choice for high-speed communication requirements in automated control systems, HVAC systems, and networked industrial equipment.

One of the standout features of the MAX13174ECAG+T is its enhanced Electrostatic Discharge (ESD) protection. It is designed to withstand ESD events exceeding ±15kV Human Body Model (HBM), ensuring that the device remains functional and reliable even in environments where ESD events are common.

The device is available in a 24-pin SSOP (Shrink Small Outline Package) which is ideal for space-constrained applications. The MAX13174ECAG+T also features a fail-safe receiver that ensures a logic-high receiver output when the receiver inputs are open, shorted, or idle, thereby providing additional fault tolerance in communication systems.

Moreover, the transceiver incorporates hot-swap capability, which allows nodes to be inserted into or removed from a live backplane without causing data corruption on the bus. This is particularly useful in systems that require maintenance or upgrades without shutting down the entire network.

With its full-duplex communication capability, the MAX13174ECAG+T can transmit and receive data simultaneously, making it suitable for complex and demanding communication tasks. Additionally, the device's integrated thermal shutdown and current limiting features protect against over-temperature and over-current conditions, further enhancing its robustness and longevity in the field.

In summary, the Maxim Integrated MAX13174ECAG+T RS-485/RS-422 transceiver is a high-quality, feature-rich solution for industrial communication applications demanding high-speed data transfer, robust ESD protection, and operational reliability.

You May Also Be Interested in

Microsemi Corporation
IC TERM SCSI 9LINE MODE 24TSSOP
Need more? Email Us
Linear Technology
IC CABLE TERM MULTIPROTCL 24SSOP
Lowest to $7.8205
Linear Technology
IC CABLE TERM MULTIPROTCL 24SSOP
Lowest to $6.8823
ON Semiconductor
TERMINATOR USB PORT SOT23-6
Need more? Email Us
Vishay
IC SCSI 9-LINE TERM 36-QSOP / SCSI Terminator 9 Terminations 36-QSOP
Need more? Email Us
Maxim Integrated
IC TERMINATOR SCSI 20-TSSOP
Lowest to $3.6463
Maxim Integrated
IC TERM SCSI ULTRA3 LVD 36-SSOP
Lowest to $3.4954
Texas Instruments
LOW VOLTAGE DIFFERENTIAL (LVD) SCSI 9-LINE TERMINATOR
Lowest to $3.9987
Linear Technology
IC CABLE TERM MULTIPROTCL 24SSOP
Lowest to $7.1252

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.3844 $65.6908
15+ $7.7001 $115.5015
24+ $7.4595 $179.0280
32+ $7.2188 $231.0016
42+ $6.9782 $293.0844
56+ $6.2563 $350.3528
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,993 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess