Products specifications

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Logic Type Binary Full Adder with Fast Carry
Supply Voltage 2 V to 6 V
Number of Bits 4
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 16-SSOP
Win Source Part Number 125636-74HC283DB,118
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74HC283DB,118 CAD Model

Description

Product Overview: 74HC283DB,118

The 74HC283DB,118 is a high-speed Si-gate CMOS device from NXP Semiconductors, renowned for its robust performance and versatility in a wide range of electronic applications. This integrated circuit is specifically designed to handle 4-bit binary full adder operations, making it an essential component for digital systems requiring arithmetic functions.

Key Features:

  • Logic Type: 4-bit binary full adder with fast carry.
  • Supply Voltage Range: 2.0V to 6.0V, making it suitable for operation in most CMOS logic level systems.
  • Logic Case Style: The product comes in an SSOP-16 package, providing a compact footprint for space-constrained applications.
  • Operating Temperature: -40°C to +125°C, ensuring reliability and performance under a broad range of environmental conditions.
  • High Noise Immunity: Compliant with JEDEC standard no. 7A, the device offers excellent resistance to electrical noise.
  • Low Power Consumption: The 74HC283DB,118 is designed for optimized power usage, which is critical for battery-operated and power-sensitive systems.

Applications:

The 74HC283DB,118 is ideal for a multitude of applications where digital addition is required. This includes, but is not limited to:

  • Computing systems
  • Embedded systems
  • Microprocessor/microcontroller-based systems
  • Digital signal processing
  • Arithmetic logic units
  • Counters and timers

Quality and Reliability:

NXP Semiconductors is committed to delivering products that meet the highest standards of quality and reliability. The 74HC283DB,118 is subjected to rigorous testing and quality control procedures, ensuring that it meets the stringent requirements of the electronics industry. Customers can trust this component for consistent performance and longevity in their digital systems.

In summary, the 74HC283DB,118 from NXP Semiconductors is a high-performance, reliable 4-bit binary full adder IC that is suitable for a wide range of digital applications. Its robust design, low power consumption, and broad operating temperature range make it a versatile choice for designers and engineers looking to incorporate arithmetic functions into their circuits.

You May Also Be Interested in

NXP / Nexperia
IC BUFFER/DRIVER OCTAL 24SOIC
Need more? Email Us
ECAD model for N74F656AD,623
IDT, Integrated Device Technology Inc
IC BUFFER 28BIT CONF DDR2 176BGA
Need more? Email Us
ECAD model for IDT74SSTUBH32868ABKG
ON Semiconductor
IC RCVR/DRV ECL QUAD DFF 20TSSOP
Need more? Email Us
ECAD model for MC100EP17DTG
ON Semiconductor
3.3 V / 5 V Hex Differential Line Receiver/Driver | IC TCVR/DRVR HEX DIFF ECL 32LQFP
Lowest to $11.2492
ECAD model for MC100EP116FAR2
Texas Instruments
IC ARTHMTC UNIT/FUN GEN 24-DIP
Need more? Email Us
ECAD model for SN74LS181N
Texas Instruments
28-Bit to 56-Bit Registered Buffer With Address Parity Test One Pair to Four Pair Differential Clock PLL Driver
Lowest to $10.5127
ECAD model for SN74SSQEC32882ZALR
ON Semiconductor
Low Voltage IEEE 161284 Translating Transceiver | TXRX TRANSLATING IEEE 48TSSOP
Need more? Email Us
ECAD model for 74LVX161284MTD
ON Semiconductor
3.3V / 5V ECL Quad Differential Driver/Receiver | IC RCVR/DRVR QUAD ECL DF 20TSSOP
Lowest to $11.2142
ECAD model for MC10EP17DT
Texas Instruments
7-BIT TTL/BTL TRANSCEIVER | IC TXRX 7BIT TTL/BTL 52-QFP
Lowest to $28.9287
ECAD model for SN74FB2041ARCR

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention