EN
  • EN
  • DE

MXL1344ACAG+T

Part No MXL1344ACAG+T
Manufacturer Maxim Integrated
Catalog Interface - Signal Terminators
Description IC CABLE TERM MP 24-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Type Cable
Number of Terminations 6
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 24-SSOP (0.209", 5.30mm Width)
Manufacturer Package 24-SSOP
Manufacturer Homepage www.maxim-ic.com
Win Source Part Number 747859-MXL1344ACAG+T
Popularity Medium
Supply and Demand Status Limited
Family Name MXL1344A
Introduction Date February 01, 2001
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian MXL1344ACAG+T CAD Model

Description

Introducing the MXL1344ACAG+T from Maxim Integrated

The MXL1344ACAG+T is a cutting-edge product from Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This high-performance component is designed to cater to the demanding requirements of a broad range of applications, including telecommunications, data communications, and industrial systems.

Robust Connectivity and Data Transfer

At the heart of the MXL1344ACAG+T lies its capability to facilitate robust connectivity and data transfer. This device is an RS-232 interface IC, which is essential for serial communication in many electronic devices. The IC provides reliable data transmission and is specifically engineered to operate over extended temperature ranges, making it suitable for challenging industrial environments.

High-Speed Operation and ESD Protection

With its high-speed operation, the MXL1344ACAG+T ensures efficient communication between devices. It is designed to withstand electrostatic discharge (ESD) events, featuring built-in ESD protection that exceeds industry standards. This ESD protection is critical for maintaining the integrity and longevity of the product in real-world applications where sudden voltage spikes can occur.

Low Power Consumption

Energy efficiency is a key consideration in modern electronic design, and the MXL1344ACAG+T addresses this by offering low power consumption. This makes it an ideal choice for battery-powered devices or energy-sensitive applications where power efficiency is paramount.

Compact and Flexible Design

The device comes in a compact package, allowing for easy integration into space-constrained designs. Its flexibility and small footprint make it a versatile component for a variety of circuit boards and systems.

Easy Integration and Reliability

Maxim Integrated's commitment to quality ensures that the MXL1344ACAG+T meets the highest reliability standards. The product is designed for easy integration into existing designs, providing a seamless upgrade path for systems requiring enhanced communication capabilities.

In summary, the MXL1344ACAG+T from Maxim Integrated is a robust, high-speed RS-232 interface IC that offers low power consumption, ESD protection, and a compact design. Its reliability and performance make it an excellent choice for designers looking to incorporate a dependable communication interface into their products.

You May Also Be Interested in

Microsemi Corporation
IC USB LINE TERM EMI/ESD SC70-6
Lowest to $0.8408
ON Semiconductor
TERMINATOR USB PORT SOT23-6
Need more? Email Us
Linear Technology
IC CABLE TERM MULTIPROTCL 24SSOP
Lowest to $7.1252
Microsemi Corporation
IC USB LINE TERM EMI/ESD SC70-6
Need more? Email Us
Linear Technology
IC CABLE TERM MULTIPROTCL 24SSOP
Lowest to $7.8205
Texas Instruments
IC SCSI 18-LINE TERM 28-PLCC
Lowest to $5.9512
Texas Instruments
IC SCSI 27-LINE TERM 36-SSOP
Lowest to $7.4974
Maxim Integrated
SCSI Terminator
Lowest to $1.9635
Micro Linear Corporation
Active SCSI Terminator
Lowest to $1.6667

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.8819 $61.9371
21+ $5.6467 $118.5807
32+ $5.4702 $175.0464
44+ $5.2938 $232.9272
57+ $5.1173 $291.6861
76+ $4.5879 $348.6804
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 284 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess