EN
  • EN
  • DE

DS2119M

Part No DS2119M
Manufacturer Maxim Integrated
Catalog Interface - Signal Terminators
Description IC TERM SCSI LVD/SE ULT3 28TSSOP / Ultra3 LVD/SE SCSI Terminator
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Tube
Part Status Obsolete (End Of Life)
Type SCSI, LVD, SE
Number of Terminations 9
Supply Voltage (V) 4V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 28-TSSOP
Supplier Device Package 28-TSSOP
Part Number Series DS2119M
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 805925-DS2119M
Ultra Librarian 3D Model Ultra Librarian DS2119M CAD Model

Description

Maxim Integrated DS2119M SCSI Terminator

The DS2119M from Maxim Integrated is a versatile, low-power SCSI (Small Computer System Interface) terminator designed for use in Microprocessor and Microcontroller systems. This integrated circuit is specifically crafted to provide the necessary termination for SCSI bus lines, complying with SCSI-1, SCSI-2, and SPI (SCSI Parallel Interface) standards.

Featuring a 27-line active termination, the DS2119M ensures signal integrity on the SCSI bus by matching the impedance of the cable with precision resistors. This minimizes reflections that can cause data errors, especially at high bus speeds. Its active termination technology also means that it can adapt to variations in power supply and environmental conditions, maintaining a stable termination impedance.

The terminator is packaged in a compact 36-pin SSOP (Shrink Small Outline Package), making it an ideal choice for space-constrained applications. Its small footprint allows for efficient use of board space without compromising performance.

One of the key benefits of the DS2119M is its ability to support hot swapping, which enables devices to be added or removed from the SCSI bus without needing to power down the system. This feature is critical for servers and storage systems that require high availability and minimal downtime.

The device also includes a disable feature that allows the termination to be switched off when not needed, further reducing power consumption. This is particularly useful in power-sensitive applications or when multiple terminators are present on the same bus.

For designers and engineers, the DS2119M offers a reliable and efficient solution for SCSI bus termination. Its compatibility with various SCSI standards, combined with its power-saving features, makes it a smart choice for a wide range of applications, including servers, RAID systems, storage arrays, and other devices that rely on the SCSI interface for data transfer.

In summary, the Maxim Integrated DS2119M SCSI Terminator is a high-performance, low-power solution that ensures reliable communication and data integrity on SCSI buses, making it an essential component for any system requiring robust SCSI termination.

You May Also Be Interested in

Maxim Integrated
IC TERM SCSI ULTRA3 LVD 36-SSOP
Lowest to $3.4954
Vishay
9-Line SCSI Bus Terminators
Need more? Email Us
Maxim Integrated
SCSI Terminator
Lowest to $1.9635
Microsemi Corporation
IC TERM SCSI 9LINE MODE 24TSSOP
Need more? Email Us
Texas Instruments
IC SCSI 18-LINE TERM 28-PLCC
Lowest to $5.9512
Texas Instruments
LOW VOLTAGE DIFFERENTIAL (LVD) SCSI 9-LINE TERMINATOR
Lowest to $3.9987
Linear Technology
IC CABLE TERM MULTIPROTCL 24SSOP
Lowest to $6.8823
ON Semiconductor
TERMINATOR USB PORT SOT23-6
Need more? Email Us
Texas Instruments
IC SCSI 9-LINE TERM 16-SOIC / SCSI Terminator 9 Terminations 16-SOIC
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2513 $62.5650
115+ $1.0267 $118.0705
175+ $0.9946 $174.0550
240+ $0.9626 $231.0240
315+ $0.9305 $293.1075
420+ $0.8341 $350.3220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess