EN
  • EN
  • DE

UCC3956DW

Part No UCC3956DW
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description IC L-I BATT CHARGER CTRLR 20SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Obsolete(EOL)
Battery Chemistry Lithium-Ion
Current - Charging Constant - Programmable
Battery Pack Voltage 4.1V
Maximum Supply Voltage 18V
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 20-SOIC
Win Source Part Number 120999-UCC3956DW
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UCC3956DW CAD Model

Description

The UCC3956DW by Texas Instruments is a specialized integrated circuit designed for the management and protection of Lithium-Ion battery packs. This advanced battery charge controller provides a comprehensive solution for power management, ensuring efficiency, reliability, and safety in various applications.

Key Features

  • Multiple Cell Protection: The UCC3956DW is capable of monitoring and protecting multiple cells in a battery pack, ensuring that each cell operates within safe voltage limits.
  • Highly Integrated: This device integrates voltage and current regulation, cell balancing, and temperature monitoring functions to provide a robust battery management system.
  • Charge Control: It features precise charge control to maximize battery capacity and lifespan, including pre-charge conditioning and fast charge control.
  • Overcharge Protection: The UCC3956DW safeguards battery packs against overcharging, which is crucial for maintaining battery integrity and preventing potential hazards.

Applications

The versatility of the UCC3956DW makes it suitable for a wide range of applications, including:

  • Portable Electronics
  • Electric Vehicles
  • Power Tools
  • Energy Storage Systems
  • Uninterruptible Power Supplies (UPS)

Technical Specifications

With a focus on technical excellence, the UCC3956DW boasts the following specifications:

  • Package: The device comes in a 20-pin SOIC package, offering a compact footprint for space-constrained applications.
  • Operating Temperature: It is designed to operate over a wide temperature range, making it suitable for various environmental conditions.
  • High Accuracy: The UCC3956DW provides high-accuracy voltage and current regulation to ensure optimal charging and discharging of the battery pack.

Conclusion

The UCC3956DW from Texas Instruments stands out as a reliable and efficient solution for advanced battery management. Its integrated features and protection mechanisms make it an essential component for developers looking to enhance the performance and safety of their Lithium-Ion battery-powered products.

You May Also Be Interested in

Texas Instruments
Power-Path Management and USB-OTG Support
Lowest to $3.7118
Skyworks Solutions Inc.
IC LI-ION CHARGER 16-DFN
Lowest to $1.8622
Texas Instruments
SINGLE CHIP U-I ONAND LI-POL CHARGE MANAGEMENT IC FOR CURRENT LIMITED APPLICATIONS
Lowest to $6.8843
Texas Instruments
800mA Single-Input Single Cell Li-Ion Battery Charger With Auto Start
Lowest to $2.0034
Microchip Technology
IC FIELD REPROG BATT MGR 28SSOP
Lowest to $4.2019
Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $5.7999
ON Semiconductor
IC CTRLR BATTERY FAST CHRG 8SOIC
Lowest to $0.9078
Texas Instruments
IC LI-ION CHARGE MGMT 24WQFN
Lowest to $2.9122
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD
Lowest to $21.8241

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess