EN
  • EN
  • DE

UCC3920DP

Part No UCC3920DP
Manufacturer Texas Instruments
Catalog PMIC - Hot Swap Controllers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Hot Swap Controllers
Manufacturer Texas Instruments
Win Source Part Number 398281-UCC3920DP
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UCC3920DP CAD Model

Description

The Texas Instruments UCC3920DP is a high-performance, low-side MOSFET driver designed for a wide range of applications requiring efficient and reliable power management. This device is particularly well-suited for driving power MOSFETs in switch-mode power supplies, motor controls, and other power conversion applications.

Key Features

  • Driving Capability: The UCC3920DP is capable of delivering high peak current pulses, ensuring robust drive for the connected MOSFETs. This results in faster switching times and improved overall efficiency of the power circuit.
  • Wide Supply Voltage Range: It operates over a broad supply voltage range, accommodating various application requirements and simplifying power supply design.
  • Protection Features: The device includes built-in protection features such as under-voltage lockout (UVLO), which ensures the driver operates only when the supply voltage is within an acceptable range, thereby protecting the MOSFETs and the load.
  • High-Speed Operation: With its fast propagation delays and rise/fall times, the UCC3920DP is optimized for high-speed switching, making it ideal for high-frequency power conversion systems.

Applications

The versatility of the UCC3920DP allows it to be used in a variety of applications, including:

  • DC to DC Converters
  • AC to DC Power Supplies
  • Motor Control Circuits
  • Class D Amplifiers
  • LED Lighting Systems

Technical Specifications

The UCC3920DP offers a range of technical specifications that make it a reliable choice for driving power MOSFETs. Some of these specifications include:

  • Peak Output Current: High peak current capability for driving large MOSFETs.
  • Propagation Delay: Minimized to ensure fast response times.
  • Operating Temperature Range: Suitable for commercial and industrial environments.
  • Package Type: Offered in a dual-in-line package for easy integration into a variety of circuit designs.

Overall, the Texas Instruments UCC3920DP is a robust and versatile low-side MOSFET driver that offers a combination of performance, protection, and ease-of-use for designers looking to optimize their power management systems.

You May Also Be Interested in

Maxim Integrated
IC CTLR SNGL-CH HOT-SWAP 20TQFN
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 56TQFN
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 32TQFN
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 24VQFN
Lowest to $4.7165
Texas Instruments
IC HOT SWAP CTRLR -48V 8VSSOP
Need more? Email Us
Microchip Technology
IC HOT SWAP CTRLR GP 14SOIC
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR -48V 8VSSOP
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR GP 20QSOP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess