Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Hot Swap Controllers
Manufacturer Linear Technology
Win Source Part Number 303159-LTC1641-1IS8
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1641-1IS8 CAD Model

Description

LTC1641-1IS8: Hot Swap Controller from Linear Technology

The LTC1641-1IS8 is a specialized integrated circuit designed by Linear Technology, now part of Analog Devices, for managing the safe insertion and removal of circuit boards from a live backplane. This hot swap controller is tailored to ensure that electronic systems remain stable and protected when boards are hot-swapped, which is a critical feature in high-availability systems such as servers, telecommunications equipment, and data storage arrays.

Key Features

  • Adjustable Supply Voltage: The LTC1641-1IS8 operates over a wide range of supply voltages, accommodating various system requirements.
  • Electronic Circuit Breaker: It includes an electronic circuit breaker function to protect against overcurrent conditions, helping to prevent damage to the electronic components and the power supply.
  • Under-Voltage Lockout (UVLO): The device features UVLO to ensure that the system operates only when the supply voltage is within an acceptable range.
  • Compact Package: It comes in a space-saving 8-pin SO package, which is ideal for systems where board space is at a premium.

Applications

The LTC1641-1IS8 is suited for a variety of applications that require reliable power management during the insertion and removal of circuit boards. It is commonly used in:

  • Network Routers and Switches
  • Server Hot Swap Systems
  • RAID Systems
  • Industrial Computers

Technical Specifications

The technical specifications of the LTC1641-1IS8 include:

  • Supply Voltage Range: Adjustable
  • Overcurrent Protection: Yes, with an electronic circuit breaker
  • Package Type: 8-pin SO
  • Temperature Range: Specified for commercial and industrial temperature ranges

Conclusion

The LTC1641-1IS8 from Linear Technology is a robust solution for managing the power requirements of hot-swappable boards. Its comprehensive feature set ensures that systems remain operational and components are protected during the insertion and removal process. With its compact form factor and flexible voltage range, the LTC1641-1IS8 is an ideal choice for designers looking to enhance the reliability and uptime of their high-availability systems.

You May Also Be Interested in

Linear Technology
Negative 48V Hot Swap Controller
Lowest to $5.5923
ECAD model for LT4250HCN8
Intersil
IC SUPERVISOR PWR SUP SUPPORT
Need more? Email Us
ECAD model for HIP1016CB
Texas Instruments
IC PWR MGR EFUSE 3-20V 10VSON
Need more? Email Us
ECAD model for TPS2592ZADRCT
Maxim Integrated
IC HOT-SWAP CTRLR -48V 8-SOIC
Need more? Email Us
ECAD model for MAX5939AESA+
Analog Devices Inc.
Hot Swap Voltage Controllers 2.7V to 18V, 6A Integrated Hot-Swap/Elec
Lowest to $9.7311
ECAD model for MAX15096GWE+T
Maxim Integrated
HOT-SWAP CONTROLLER
Lowest to $18.2799
ECAD model for MAX5901ACEUT
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $1.0438
ECAD model for TPS24710DGS
Microchip Technology
IC CTRLR/SEQUENCE HOTSWAP 14SOIC
Lowest to $6.2533
ECAD model for MIC2586R-1YM
Analog Devices Inc.
IC HOT SWAP CTRLR GP 16DFN
Lowest to $5.1217
ECAD model for LTC4232IDHC

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.7191
ECAD model for BME280
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention