Product Overview: SB007W03C - ON Semiconductor
The SB007W03C is a robust and high-performance Schottky Barrier Rectifier Diode designed by ON Semiconductor, a leading provider of semiconductor-based solutions. This diode is engineered to offer efficient and fast switching with low forward voltage drop and high surge capability, making it an ideal choice for a wide range of applications.
Key Features
- High Surge Capability: The SB007W03C is capable of withstanding high surge currents, making it suitable for applications that experience frequent power surges.
- Low Forward Voltage Drop: This diode ensures minimal power loss during operation due to its low forward voltage drop, which enhances overall system efficiency.
- Fast Switching Speed: Fast recovery times are a hallmark of this device, which is critical for high-frequency applications.
- Guard Ring Die Construction: The inclusion of a guard ring enhances the device's reliability by providing overvoltage protection, thus extending its operational lifespan.
- RoHS Compliant: The SB007W03C meets the requirements of the Restriction of Hazardous Substances Directive, making it an environmentally friendly choice.
Applications
The versatility of the SB007W03C allows it to be used in a variety of applications, including:
- Switching power supplies
- Converters
- Free-wheeling diodes
- Reverse battery protection
- DC-DC converters
- Automotive applications
Product Specifications
Parameter
Value
Average Rectified Current
7 A
Peak Repetitive Reverse Voltage
30 V
Operating Junction Temperature
-55°C to +150°C
Package
DO-214AB (SMC)
With its compact footprint and robust performance, the SB007W03C from ON Semiconductor is a reliable and efficient solution for designers looking to enhance their power management systems.