Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Type Hot Swap Controller
Number of Channels 1
Internal Switch(s) Yes
Applications General Purpose
Features Thermal Limit
Programmable Features Circuit Breaker, Current Limit, Fault Timeout
Supply Voltage - Operating 7 V to 15 V
Current - Output (Max) 4A
Temperature Range - Operating -40°C to 85°C
Operating Supply Current 1mA
Mounting SMD (SMT)
Case / Package 16-SOIC
Feature Pins B0, B1, B2, B3, CT, /FAULT, IMAX, /SHTDWN,
Win Source Part Number 1115913-UCC2915DP
Popularity Medium
Supply and Demand Status Balance
Quantity per package 40
Ultra Librarian 3D Model Ultra Librarian UCC2915DP CAD Model

Description

Product Overview: Texas Instruments UCC2915DP

The UCC2915DP from Texas Instruments is a sophisticated power supply controller designed for a wide range of applications. This integrated circuit is part of TI's extensive portfolio of power management solutions, tailored to meet the demands of modern electronic systems. The UCC2915DP is particularly suitable for applications requiring efficient power sequencing and management, such as in server power supplies, telecommunications equipment, and industrial systems.

Key Features

  • Programmable Power Sequencing: The UCC2915DP allows designers to program the sequence in which power rails are enabled or disabled, ensuring proper startup and shutdown sequences for complex systems.
  • Wide Input Voltage Range: This device can operate over a broad input voltage range, accommodating various power sources and ensuring versatility across different applications.
  • Versatile Control Options: It offers multiple control methods, including under-voltage lockout (UVLO) and over-voltage protection (OVP), to maintain the reliability and safety of the power system.
  • Integrated Fault Protection: The chip includes features to protect against faults such as over-current, short-circuit, and over-temperature conditions, enhancing the overall system robustness.
  • Power Good Output: A 'power good' signal output is provided, which can be used for system monitoring and to enable downstream converters once stable power is established.

Applications

  • Server and Telecom Power Supplies
  • Industrial Control Systems
  • Networking Equipment
  • Complex Multi-Rail Power Systems

Technical Specifications

The UCC2915DP is offered in a 16-pin PowerPAD package, ensuring excellent thermal performance and compact design integration. It features a typical operating temperature range from -40°C to +85°C, making it reliable for industrial environments. The device also supports a range of external components to fine-tune its performance for specific application requirements.

For designers and engineers looking for a robust and flexible power sequencing solution, the UCC2915DP from Texas Instruments stands out as a top choice. Its combination of programmability, protection features, and wide input voltage range makes it a versatile component for any power-sensitive application.

You May Also Be Interested in

Maxim Integrated
INFINIBAND HOT-SWAP CONTROLLER
Lowest to $5.8649
ECAD model for MAX8533EUB
Maxim Integrated
IC HOT-SWAP CTRLR -48V 8-SOIC
Need more? Email Us
ECAD model for MAX5939AESA+
Analog Devices Inc.
IC HOT SWAP CTRLR PCI 16SSOP
Need more? Email Us
ECAD model for LTC1643HCGN
Maxim Integrated
MAX5917 HOT-SWAP SWITCH
Lowest to $6.4161
ECAD model for MAX5917AESE
Analog Devices Inc.
IC HOT SWAP CTRLR GP 16DFN
Need more? Email Us
ECAD model for LTC4219IDHC-12
Maxim Integrated
HOT-SWAP CONTROLLER
Lowest to $7.1057
ECAD model for MAX5900AAEUT
Texas Instruments
IC PWR MGR EFUSE 3-20V 10VSON
Need more? Email Us
ECAD model for TPS2592ZADRCT
Monolithic Power Systems Inc.
16V, 50A, 1M RDS(ON), HOT-SWAP I
Lowest to $3.8692
ECAD model for MP5991GLU-Z
Microchip Technology
IC CTRLR/SEQUENCE HOTSWAP 14SOIC
Lowest to $6.2533
ECAD model for MIC2586R-1YM

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.7191
ECAD model for BME280
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.5148 $73.5444
6+ $20.1146 $120.6876
9+ $19.4861 $175.3749
12+ $18.8574 $226.2888
16+ $18.2289 $291.6624
21+ $16.3432 $343.2072
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 50 pieces
MOQ: 3 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention