EN
  • EN
  • DE

UCC38050D

Part No UCC38050D
Manufacturer Texas Instruments
Catalog PMIC - PFC (Power Factor Correction)
Description IC PFC CTRLR TRANSITION 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Mode Discontinuous (Transition)
Frequency - Switching 200kHz
Current - Startup 75μA
Supply Voltage - Operating 15.4 V to 18 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 004684-UCC38050D
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UCC38050D CAD Model

Description

The UCC38050D from Texas Instruments is a high-performance, economical power factor correction (PFC) controller designed for use in low to medium power applications. This integrated circuit is tailored to increase the power factor of AC/DC power supplies, which in turn reduces power consumption and ensures a more efficient energy transfer. The UCC38050D is particularly well-suited for systems that require compliance with international power quality standards like EN61000-3-2.

Key Features

  • Transition Mode (TM) PFC Control: The UCC38050D utilizes transition mode control, also known as boundary conduction mode, which allows for reduced switching losses and improved efficiency, especially in light-load conditions.
  • Wide Operating Voltage Range: This controller operates across a wide input voltage range, making it versatile for various global power standards.
  • Low Start-Up and Operating Current: The device features a low start-up current of 100µA and a low operating current of 2.5mA, minimizing power loss during both start-up and steady-state operation.
  • Advanced Energy-Saving Features: It includes features such as a disable function and a 1% precision reference voltage for improved energy savings.
  • Drive Capability: The UCC38050D can drive a wide range of external MOSFETs, allowing designers to choose the optimal switch for their application.

Applications

The UCC38050D is designed for a variety of applications where power factor correction is necessary. Common applications include:

  • AC/DC power supplies for desktops, servers, and TVs
  • Lighting systems including electronic ballasts for fluorescent lighting
  • Standby power supplies

Design and Integration

Integrating the UCC38050D into a power supply design is straightforward thanks to its user-friendly features and comprehensive support materials provided by Texas Instruments. Designers have access to application notes, reference designs, and simulation tools to facilitate a smooth design process and rapid prototyping.

Quality and Reliability

As with all Texas Instruments products, the UCC38050D is manufactured to high standards of quality and reliability. It is available in a standard 8-pin SOIC package, which is suitable for automated assembly processes and is rated for a wide industrial temperature range, ensuring performance in a variety of environments.

You May Also Be Interested in

Renesas Electronics America
R2A20118 - MIXED SIGNAL POWER FA
Lowest to $2.6253
ON Semiconductor
IC PFC CTR CRM/TRANS 58KHZ 8DIP
Lowest to $1.6737
Power Integrations
IC PFC CTRLR / PFC IC
Lowest to $3.2617
Fairchild/ON Semiconductor
IC REG LIN POWER FACTOR CONTRLR
Need more? Email Us
Infineon Technologies
IC PFC CTRLR DCM 8DIP
Lowest to $1.3679
Fairchild/ON Semiconductor
IC REG LIN POWER FACTOR CONTRLR
Lowest to $19.8741
Texas Instruments
IC PFC CTR TRANS 45KHZ 16SOIC
Lowest to $2.2212
Renesas Electronics America
IC REG LIN SWITCHING REG/CNTRLR / PFC IC
Need more? Email Us
Microsemi Corporation
IC PFC CTRLR CCM 300KHZ 8SOIC / PFC IC Continuous Conduction (CCM) 300kHz 8-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0905 $54.5250
115+ $0.8948 $102.9020
175+ $0.8669 $151.7075
240+ $0.8389 $201.3360
310+ $0.8109 $251.3790
415+ $0.7270 $301.7050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,225 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess