EN
  • EN
  • DE

UC2854N

Part No UC2854N
Manufacturer Texas Instruments
Catalog PMIC - PFC (Power Factor Correction)
Description IC PFC CTRLR AVERAGE CURR 16DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Mode Average Current
Frequency - Switching 200kHz
Current - Startup 1.5mA
Supply Voltage - Operating 14.5 V to 30 V
Temperature Range - Operating -40°C to 85°C
Mounting Through Hole
Case / Package 16-PDIP
Win Source Part Number 139653-UC2854N
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UC2854N CAD Model

Description

The UC2854N is a high-performance power factor correction (PFC) controller IC designed and manufactured by Texas Instruments. This integrated circuit is engineered to enhance power quality and efficiency in AC-to-DC power conversion systems. It is a crucial component in applications requiring compliance with international power factor standards.

Key Features

  • Enhanced Control: The UC2854N provides advanced control features for PFC, ensuring that the power factor is corrected to near unity, which is essential for efficient energy utilization and compliance with regulatory standards.
  • Wide Operating Range: This controller can operate over a wide input voltage range, making it suitable for a variety of power systems around the globe.
  • Low Power Dissipation: Designed with power efficiency in mind, the UC2854N minimizes power loss, thereby reducing heat dissipation and improving the reliability of the end application.
  • Programmable Output: The output voltage can be programmed to match the requirements of the specific application, providing flexibility and precision in power supply design.

Applications

The UC2854N is versatile and can be used in a range of applications where power factor correction is needed. Some common applications include:

  • Switch-mode power supplies (SMPS)
  • Uninterruptible power supplies (UPS)
  • Power supplies for servers and telecom equipment
  • Industrial power systems
  • Energy-efficient power adapters

Technical Specifications

The UC2854N comes in a PDIP (Plastic Dual In-line Package) and offers a host of technical specifications that make it a robust choice for PFC applications:

  • High-frequency operation up to 500 kHz
  • Low start-up and operating current
  • Integrated under-voltage lockout with hysteresis
  • Soft over-current detection
  • Programmable soft start

Overall, the UC2854N by Texas Instruments is a sophisticated solution for power factor correction in modern electronic systems, combining performance, flexibility, and reliability.

You May Also Be Interested in

Richtek USA Inc.
IC PFC CTRLR CRM 8SOP
Lowest to $2.7242
Monolithic Power Systems Inc.
IC PFC CTRLR BCM 8SOIC
Lowest to $0.5454
ON Semiconductor
IC PFC CTRLR AVERAGE CURR / PFC IC Average Current
Need more? Email Us
NXP / Nexperia
Power Management Specialized - PMIC TEA1716T/SO24//2/REEL 13 Q1/T1 *STANDARD MARK SMD
Lowest to $1.5102
Microsemi Corporation
IC PFC CTRLR CCM 300KHZ 8SOIC / PFC IC Continuous Conduction (CCM) 300kHz 8-SOIC
Need more? Email Us
NXP / Nexperia
Power Management Specialized - PMIC 20V 0.27W 10%
Need more? Email Us
ON Semiconductor
IC REG LINEAR / PFC IC
Need more? Email Us
Fairchild/ON Semiconductor
CRITICAL CONDUCTION MODE PFC CON / PFC IC
Lowest to $7.3955
ON Semiconductor
IC REG LINEAR / PFC IC
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess