EN
  • EN
  • DE

UCC28517DWR

Part No UCC28517DWR
Manufacturer Texas Instruments
Catalog PMIC - PFC (Power Factor Correction)
Description IC PFC/PWM COMB CTRLR 20SOIC / PWM CONTRLR 0.1mA 230kHz 20-Pin SOIC T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Mode Average Current
Frequency - Switching 200kHz
Current - Startup 100μA
Operating Supply Voltage 9.7 V ~ 18 V
Operating Temperature Range -40°C ~ 105°C
Mounting SMD
Package 20-SOIC (0.295", 7.50mm Width)
Manufacturer Package 20-SOIC
Win Source Part Number 798712-UCC28517DWR
Popularity Medium
Supply and Demand Status Limited
Family Name UCC2851
Introduction Date February 15, 2004
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian UCC28517DWR CAD Model

Description

The UCC28517DWR is a versatile and high-performance Power Factor Correction (PFC) and PWM controller integrated circuit (IC) designed by Texas Instruments (TI). This advanced IC is specifically engineered to meet the needs of power supply designers aiming to achieve power factor correction and tight voltage regulation across a variety of AC-DC power applications.

Key Features:

  • Integrated PFC and PWM Controllers: The UCC28517DWR combines both Power Factor Correction and Pulse Width Modulation functionalities in a single package, simplifying the design process and reducing component count.
  • Wide Input Voltage Range: It is capable of operating across a broad input voltage range, making it suitable for universal AC input applications.
  • High Efficiency: This IC is designed for high efficiency, which is critical for reducing heat generation and improving the reliability of the end application.
  • Low Total Harmonic Distortion (THD): It ensures low THD, which is essential for compliance with international power quality standards.
  • Flexible Operation Modes: The UCC28517DWR supports both continuous and discontinuous conduction modes, offering design flexibility to accommodate various system requirements.
  • Overcurrent Protection: Built-in overcurrent protection safeguards the system against potential damage due to excessive current conditions.

Applications:

The UCC28517DWR is ideal for a wide range of applications, including:

  • AC-DC power supplies for desktops and servers
  • Telecommunication power systems
  • Industrial power systems
  • Flat-panel display power supplies
  • Offline battery chargers

Package and Availability:

The UCC28517DWR is offered in a 20-pin SOIC package, providing a compact solution for space-constrained applications. TI's commitment to quality ensures that this IC is available for order and is supported by comprehensive technical documentation and design resources.

For designers seeking an efficient, reliable, and easy-to-implement PFC and PWM solution, the UCC28517DWR from Texas Instruments stands out as an excellent choice, delivering both performance and versatility in power management design.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR / PFC IC
Need more? Email Us
Texas Instruments
IC PFC CTR TRANS 45KHZ 16SOIC
Lowest to $2.2212
Infineon Technologies
IC PFC CTRLR DCM 8DIP
Lowest to $1.3679
Power Integrations
IC PFC CTRLR / PFC IC
Lowest to $3.2617
ON Semiconductor
IC PFC CTRLR AVERAGE CURR / PFC IC Average Current
Need more? Email Us
Monolithic Power Systems Inc.
IC PFC CTRLR BCM 8SOIC
Lowest to $0.5454
ON Semiconductor
IC PFC CTRLR CRM 20SOIC
Lowest to $1.6958
Fairchild/ON Semiconductor
IC REG LIN POWER FACTOR CONTRLR
Need more? Email Us
Fairchild/ON Semiconductor
IC REG LIN POWER FACTOR CONTRLR
Lowest to $19.8741

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.6913 $51.2217
22+ $4.6698 $102.7356
34+ $4.5238 $153.8092
46+ $4.3779 $201.3834
60+ $4.2320 $253.9200
80+ $3.7942 $303.5360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,560 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess