Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Mode Average Current
Switching Frequency 200kHz
Current - Startup 1.5mA
Supply Voltage (V) 14.5V ~ 30V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 20-LCC
Supplier Device Package 20-PLCC (9x9)
Family Part Number UC3854
Manufacturer Pack Quantity 46
MSL Level 2 (1 Year)
Win Source Part Number 1276018-UC3854Q
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UC3854Q CAD Model

Description

Product Overview: UC3854Q from Texas Instruments

The UC3854Q is a sophisticated high-power factor, Preregulator controller designed by Texas Instruments to provide advanced features for power supply systems that require low Total Harmonic Distortion (THD) and high Power Factor (PF). This integrated circuit is engineered to be used in AC-DC converters and allows for the implementation of power factor correction in a variety of applications, including industrial systems, consumer electronics, and communication equipment.

Key Features

  • Enhanced Power Factor: The UC3854Q is optimized to deliver a power factor close to unity, which significantly reduces the reactive power component in the electrical system and improves the efficiency of power usage.
  • Low Total Harmonic Distortion: It minimizes the harmonic distortion in the current waveform, which is essential for compliance with international power quality standards such as EN61000-3-2.
  • Wide Input Voltage Range: This device is capable of handling a broad range of input voltages, making it suitable for global applications with various power grid standards.
  • Programmable Output Voltage: The UC3854Q allows for precise control over the output voltage, ensuring compatibility with a wide array of downstream DC-DC converters or load requirements.
  • Advanced Control Methods: It employs advanced control techniques, such as average current mode control, which provides excellent transient response and maintains stable operation across different load conditions.

Applications

The UC3854Q is versatile and can be used in a number of power regulation scenarios. Typical applications include:

  • Switched-mode power supplies (SMPS)
  • Power supplies for servers and telecommunication equipment
  • Industrial power systems with stringent power factor requirements
  • AC-DC adapters for consumer electronics

Quality and Reliability

Texas Instruments is known for its commitment to quality and the UC3854Q is no exception. It is built to meet high standards of reliability and performance, ensuring that it can withstand the rigors of demanding applications. With the UC3854Q, designers can expect not only to meet regulatory requirements but also to enhance the overall efficiency and longevity of their power supply systems.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC PFC CTRLR AVERAGE CURR 16SOIC / Power Factor Correction and PWM Controller 0.7mA 81kHz 16-Pin SOIC W T/R
Need more? Email Us
ECAD model for ML4824IS1X
ON Semiconductor
IC PFC CONTROLLER CRM 8DIP
Lowest to €1.8030
ECAD model for MC34262PG
ON Semiconductor
IC PFC CTLR/PRECONVERTER 8-SOIC
Lowest to €0.3098
ECAD model for NCP1608BDR2G
Monolithic Power Systems Inc.
IC PFC CONTROLLER 8SOIC
Lowest to €1.3685
ECAD model for MP44010HS-LF-Z
Texas Instruments
IC PFC CTRLR AVERAGE CURR 8SOIC / Power Factor Correction Preregulator 0.25mA 82.5kHz 8-Pin SOIC T/R
Lowest to €3.2016
ECAD model for UC2853DTR
ON Semiconductor
IC PFC COMPACT PRECONVERT 8SOIC
Lowest to €4.1443
ECAD model for MC33260DR2
ON Semiconductor
IC PFC CONTROLLER CRM 8DIP / Power Factor Correction Controller 0.25mA 8-Pin PDIP Tube
Lowest to €0.3696
ECAD model for MC33262PG
ON Semiconductor
IC POWER FACTOR CONTROLLER 8SOIC
Lowest to €0.9471
ECAD model for NCP1606BDR2G
Fairchild/ON Semiconductor
IC PFC CTRLR AVERAGE CURR 16SOIC
Lowest to €4.6523
ECAD model for ML4800CSX

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention