EN
  • EN
  • DE

UCC28050DR

Part No UCC28050DR
Manufacturer Texas Instruments
Catalog PMIC - PFC (Power Factor Correction)
Description IC PFC CTRLR TRANSITION 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Mode Discontinuous (Transition)
Frequency - Switching 200kHz
Current - Startup 75μA
Supply Voltage - Operating 15.4 V to 18 V
Temperature Range - Operating -40°C to 105°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1115752-UCC28050DR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UCC28050DR CAD Model

Description

Product Overview: Texas Instruments UCC28050DR

The UCC28050DR is a versatile and efficient power management integrated circuit designed by Texas Instruments (TI), a leader in semiconductor solutions. This device is specifically engineered to provide advanced power factor correction (PFC) and is ideal for a wide range of applications, including but not limited to power supplies for desktop computers, TVs, and other consumer electronics that require energy-efficient power conversion.

The UCC28050DR is part of the UCC28050 series and comes in a compact SOIC-8 package, making it suitable for space-constrained applications. It utilizes a transition mode PFC control scheme that enables it to deliver high power factor and low THD (Total Harmonic Distortion), which ensures compliance with international power quality standards such as EN61000-3-2.

Key Features:

  • Enhanced Performance: The UCC28050DR operates with a quasi-resonant switching technique that reduces switching losses and improves overall efficiency.
  • Advanced Control: It features programmable soft start, overvoltage protection, and brownout protection, providing robust control under various load conditions.
  • Flexible Operation: This PFC controller supports a wide range of input voltages and can be used in applications with power levels up to 300W, making it highly adaptable to different power requirements.
  • Energy-Efficient: By optimizing the power factor, the UCC28050DR reduces energy consumption, which is beneficial for both the environment and the end-user's electricity bill.

Applications:

The UCC28050DR's high efficiency and power factor correction capabilities make it suitable for a variety of applications, including:

  • AC-DC Power Supplies
  • Desktop Computers
  • Flat Panel Television Sets
  • Consumer Electronics
  • Lighting Systems

As a product of Texas Instruments, the UCC28050DR is backed by TI's reputation for quality and reliability. With its advanced features and versatile application range, the UCC28050DR is an excellent choice for designers seeking to improve the energy efficiency and performance of their power supply designs.

You May Also Be Interested in

Richtek USA Inc.
IC PFC CTRLR CRM 8SOP
Lowest to $2.7242
Renesas Electronics America
R2A20118 - MIXED SIGNAL POWER FA
Lowest to $2.6253
ON Semiconductor
IC PFC CTRLR CRM 20SOIC
Lowest to $1.6958
ON Semiconductor
IC PFC CTR CRM/TRANS 58KHZ 8DIP
Lowest to $1.6737
NXP / Nexperia
PFC CONTROLLER / PFC IC
Lowest to $0.4717
Microsemi Corporation
IC PFC CTRLR CCM 300KHZ 8SOIC / PFC IC Continuous Conduction (CCM) 300kHz 8-SOIC
Need more? Email Us
Infineon Technologies
IC PFC CTRLR DCM 8DIP
Lowest to $1.3679
Infineon Technologies
IC PFC CTR AV CURR 200KHZ 20DIP
Lowest to $5.8209
Infineon Technologies
IC PFC CTRLR CCM 133KHZ 8DSO
Lowest to $1.6320

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.5937 $50.4645
210+ $0.4872 $102.3120
320+ $0.4720 $151.0400
440+ $0.4567 $200.9480
570+ $0.4415 $251.6550
760+ $0.3958 $300.8080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess