EN
  • EN
  • DE

NCP1608BDR2G

Part No NCP1608BDR2G
Manufacturer ON Semiconductor
Catalog PMIC - PFC (Power Factor Correction)
Description IC PFC CTLR/PRECONVERTER 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Mode Critical Conduction (CRM)
Current - Startup 24μA
Supply Voltage - Operating 10.2 V to 20 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 024971-NCP1608BDR2G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name NCP1608
Introduction Date April 01, 2009
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian NCP1608BDR2G CAD Model

Description

Product Overview: NCP1608BDR2G

The NCP1608BDR2G is a sophisticated power factor correction (PFC) controller IC designed and produced by ON Semiconductor. This integrated circuit is specifically engineered to deliver efficient power factor correction for AC-DC power conversion applications. The NCP1608BDR2G is a key component for systems that require compliance with regulatory standards for power factor, such as the International Electrotechnical Commission (IEC) 61000-3-2.

Designed with a focus on high performance and energy efficiency, the NCP1608BDR2G operates using a Continuous Conduction Mode (CCM), which is ideal for applications that need to handle high power levels while maintaining a low level of electromagnetic interference (EMI). The CCM approach ensures stable operation over a wide range of input voltages and output loads, making it a versatile solution for various power supply designs.

This PFC controller features an innovative control method that reduces the number of external components required, simplifying the design and reducing the overall bill of materials. The NCP1608BDR2G incorporates an active X2 capacitor discharge feature, ensuring safety and compliance with energy-saving regulations by quickly discharging reactive elements when the AC input is disconnected.

The NCP1608BDR2G is also equipped with numerous protection features to ensure reliable operation under adverse conditions. These include over-voltage protection, under-voltage lockout, and brown-out detection, as well as over-current and over-temperature protection. These safeguards help to prevent damage to the IC itself and to the end application in the event of abnormal operating conditions.

ON Semiconductor's NCP1608BDR2G is available in a compact SOIC-8 package, making it suitable for space-constrained applications without compromising on performance. The device is designed for a broad range of applications, including but not limited to, power supplies for consumer electronics, desktop computers, servers, and telecommunication equipment. With its advanced features and robust design, the NCP1608BDR2G is an excellent choice for designers looking to enhance the efficiency and reliability of their power management systems.

In summary, the NCP1608BDR2G from ON Semiconductor is a high-quality PFC controller that offers a combination of high efficiency, advanced features, and reliable protection mechanisms, making it a top choice for power supply designers aiming to meet stringent power factor requirements.

You May Also Be Interested in

Fremont Micro Devices USA
IC PFC CTRLR TRANSITION 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC PFC CTRLR TRANSITION 8SOP
Need more? Email Us
Texas Instruments
IC PFC CTR AVERAGE 220KHZ 16SOIC
Lowest to $11.3963
ON Semiconductor
IC REG LINEAR / PFC IC
Need more? Email Us
ON Semiconductor
IC PFC CTRLR CRM 20SOIC
Need more? Email Us
Unitrode
1.5A, 120KHZ BIPOLAR, PQCC20
Need more? Email Us
Infineon Technologies
IC PFC CTRLR DCM 8DIP
Lowest to $1.1756
Texas Instruments
IC PFC CTR AVERAGE 220KHZ 16SOIC
Lowest to $11.3963
Power Integrations
IC PFC CTRLR CCM 123KHZ 16ESIP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4040 $50.5000
265+ $0.3784 $100.2760
415+ $0.3656 $151.7240
590+ $0.3400 $200.6000
765+ $0.3273 $250.3845
955+ $0.3145 $300.3475
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,000 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess