EN
  • EN
  • DE

UC3853N

Part No UC3853N
Manufacturer Texas Instruments
Catalog PMIC - PFC (Power Factor Correction)
Description IC PFC CTRLR AVERAGE CURR 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Mode Average Current
Frequency - Switching 56kHz to 94kHz
Current - Startup 250μA
Supply Voltage - Operating 12 V to 40 V
Temperature Range - Operating 0°C to 70°C
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 035717-UC3853N
Popularity Medium
Supply and Demand Status Limited
Quantity per package 50
Ultra Librarian 3D Model Ultra Librarian UC3853N CAD Model

Description

The UC3853N is a high-performance integrated circuit designed by Texas Instruments for power factor correction (PFC) applications. This IC is specifically engineered to enhance power systems' efficiency by reducing power loss and improving power supply quality in a variety of electronic devices.

The UC3853N operates in a continuous conduction mode, which provides superior power factor correction across a wide range of load conditions. It is particularly well-suited for applications requiring compliance with international power standards, such as ENERGY STAR or IEC regulations, making it an ideal choice for designers looking to create energy-efficient power supplies.

This IC incorporates features such as a programmable switching frequency, which allows designers to optimize their system for efficiency or size depending on their specific needs. The UC3853N also includes an average current mode control mechanism, which provides accurate input current shaping and, as a result, minimizes total harmonic distortion (THD).

With its built-in under-voltage lockout, the UC3853N ensures that the PFC circuit operates only when the supply voltage is within an acceptable range, enhancing system reliability. Additionally, the over-voltage protection feature prevents damage to the PFC circuit during transient conditions or load dumps.

For thermal management, the UC3853N includes a shutdown feature that turns off the IC when it reaches a critical temperature, protecting the system from overheating. The soft-start functionality of the UC3853N minimizes stress on the power supply during startup, extending the lifespan of the end product.

The UC3853N comes in a through-hole mounting package, making it easy to integrate into a variety of circuit boards. Its robust design and comprehensive protection features make it an essential component for developing reliable and efficient power supplies in industrial, commercial, and consumer electronics.

Overall, the UC3853N by Texas Instruments is a versatile and reliable choice for any power factor correction design, ensuring compliance with energy efficiency standards while maintaining high performance.

You May Also Be Interested in

Micrel
VARIABLE FEEDFORWARD PFC/PWM CON
Lowest to $16.9924
ON Semiconductor
IC PFC CTRLR CRM 20SOIC
Lowest to $1.6958
NXP / Nexperia
Power Management Specialized - PMIC 20V 0.27W 10%
Need more? Email Us
Fairchild/ON Semiconductor
IC REG LIN POWER FACTOR CONTRLR
Need more? Email Us
ON Semiconductor
IC PFC CTR AVER CURR 65KHZ 16SOP / PFC IC Average Current 65kHz 16-SOIC
Need more? Email Us
NXP / Nexperia
Power Management Specialized - PMIC TEA1716T/SO24//2/REEL 13 Q1/T1 *STANDARD MARK SMD
Lowest to $1.5102
Richtek USA Inc.
IC PFC CTRLR CRM 8SOP
Lowest to $2.7242
Texas Instruments
IC PFC CTR TRANS 45KHZ 16SOIC
Lowest to $2.2212
Renesas Electronics America
IC REG LIN SWITCHING REG/CNTRLR / PFC IC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess