EN
  • EN
  • DE

UCC29002PE4

Part No UCC29002PE4
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description ADVANCED 8-PIN LOAD-SHARE CONTROLLER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1276344-UCC29002PE4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UCC29002PE4 CAD Model

Description

Product Overview: Texas Instruments UCC29002PE4

The Texas Instruments UCC29002PE4 is a versatile and innovative voltage and current-mode load share controller designed to enhance the performance of parallel power supply systems. This advanced component ensures precise load distribution among the units in a power supply array, thereby improving the system's efficiency, reliability, and longevity.

Key Features

  • Advanced Load Sharing: The UCC29002PE4 uses a unique droop method to share the current load evenly across multiple power supplies without the need for interconnecting communication buses.
  • High Accuracy: It boasts a high level of accuracy in current sharing, which is crucial for systems where balanced load distribution is critical to performance and safety.
  • Wide Operating Range: This controller operates over a broad voltage range, making it suitable for a variety of applications, from low-voltage digital systems to higher voltage power supplies.
  • Minimal External Components: The design requires minimal external components, simplifying the circuit design and reducing the overall bill of materials.
  • Adjustable Output Voltage: Users can adjust the output voltage to match specific requirements, providing greater flexibility in system design.

Applications

The UCC29002PE4 is ideal for use in redundant power systems, data centers, telecom infrastructure, and other applications where multiple power supplies are used in parallel to enhance system reliability and performance. It is also suitable for N+1 redundant power systems, ensuring that even if one power supply fails, the system continues to operate seamlessly.

Technical Specifications

Parameter Value
Package/Case 8-PDIP
Mounting Type Through Hole
Operating Temperature -40°C to +85°C
Supply Voltage 4.5V to 18V

With its robust features and flexible applications, the Texas Instruments UCC29002PE4 is a top choice for designers looking to optimize their power supply systems for better performance and reliability.

You May Also Be Interested in

ON Semiconductor
ANA BUCK NONSYNC NFET CTL / PMIC
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC PMU 16WLCSP
Lowest to $1.6575
STMicroelectronics
COT MULTIFUCTION ENGINE / PMIC
Lowest to $33.6163
Infineon Technologies
IC CONTROLLER 40QFN / PMIC
Lowest to $3.0043
STMicroelectronics
IC DVR DOOR ACTUATOR POWERSO-36
Lowest to $46.0718
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL
Lowest to $8.1612
ON Semiconductor
OTHERS / PMIC
Need more? Email Us
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6540 $51.1560
34+ $2.9982 $101.9388
52+ $2.9045 $151.0340
72+ $2.8108 $202.3776
93+ $2.7171 $252.6903
124+ $2.4360 $302.0640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess