EN
  • EN
  • DE

BQ51003YFPT

Part No BQ51003YFPT
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC WIRELESS PWR RCVR 28DSBGA / 2.5W Wireless Power Transmitter/Receiver 28-Pin DSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Applications Wireless Power Receiver
Operating Supply Current 500mA
Operating Supply Voltage 4 V ~ 10 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 28-XFBGA, DSBGA
Manufacturer Package 28-DSBGA
Win Source Part Number 770372-BQ51003YFPT
Popularity Medium
Supply and Demand Status Limited
Family Name BQ51003
Introduction Date December 17, 2013
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian BQ51003YFPT CAD Model

Description

Product Overview: Texas Instruments BQ51003YFPT

The Texas Instruments BQ51003YFPT is a high-efficiency, Qi-compliant wireless power receiver that offers an advanced charging solution for portable devices. This compact integrated circuit is designed to be embedded in small-form-factor consumer electronics, such as smartphones, wearable devices, and other personal electronics that benefit from wireless charging capabilities.

With its state-of-the-art design, the BQ51003YFPT provides several key features that enhance the user experience and device safety. The receiver supports up to 5W of power, ensuring quick and efficient charging for devices. The integrated synchronous rectifier and low-dropout regulator contribute to its high efficiency, minimizing heat generation and maximizing charge rate.

One of the standout features of the BQ51003YFPT is its dynamic power limit, which allows the receiver to adapt to various power levels supplied by the charging pad, ensuring compatibility with a wide range of Qi-certified transmitters. Additionally, the device includes foreign object detection (FOD), which prevents power transfer when a metal object is detected between the transmitter and receiver, thereby protecting the device and ensuring user safety.

The BQ51003YFPT is also equipped with an accurate voltage and current regulation system that maintains the optimal charging voltage for the battery, extending its lifespan. The LED driver output can be used for visual charging status indication, providing user feedback during the charging process.

Designed for ease of integration, the BQ51003YFPT comes in a compact 28-pin QFN package, making it suitable for space-constrained applications. Its pin layout is optimized for easy PCB design, and the device requires minimal external components, which simplifies the overall design and reduces the bill of materials.

In summary, the Texas Instruments BQ51003YFPT is a versatile and efficient solution for designers looking to implement wireless charging in their next-generation portable devices. Its combination of power efficiency, safety features, and ease of integration make it an excellent choice for a wide array of wireless power applications.

You May Also Be Interested in

STMicroelectronics
IC DIRECTION INDICATOR 8-MINIDIP
Need more? Email Us
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
ON Semiconductor
OTHERS / PMIC
Need more? Email Us
Maxim Integrated
CELLULAR RF POWER-MANAGEMENT
Lowest to $0.9385
ON Semiconductor
ANA CUSTOM (DAIMCHRY/MOT) / PMIC
Need more? Email Us
STMicroelectronics
COT MULTIFUCTION ENGINE / PMIC
Lowest to $33.6163
OSRAM Opto Semiconductors Inc.
IC PMU 16WLCSP
Lowest to $1.6575
STMicroelectronics
IC DVR DOOR ACTUATOR POWERSO-36
Lowest to $46.0718
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL
Lowest to $8.1612

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9433 $51.8815
115+ $0.8836 $101.6140
180+ $0.8538 $153.6840
255+ $0.7941 $202.4955
330+ $0.7642 $252.1860
410+ $0.7344 $301.1040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 37,990 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess