EN
  • EN
  • DE

A3209

Part No A3209
Manufacturer Allegro MicroSystems, LLC
Catalog Hard To Find
Description MICROPOWER, ULTRA-SENSITIVE HALL-EFFECT SWITCHES
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Allegro MicroSystems, LLC
Win Source Part Number 1134569-A3209
Manufacturer Homepage www.allegromicro.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian A3209 CAD Model

Description

The A3209 is a micropower, ultra-sensitive Hall-effect switch designed by Allegro MicroSystems. This sensor is specifically engineered for battery-operated devices and other low-power applications where minimizing power consumption is critical. Its high sensitivity allows it to operate with small magnetic fields, making it suitable for a variety of proximity and position sensing tasks.

Applications

  • Battery-Powered Devices: Ideal for use in portable electronics such as smartphones, tablets, and wearables.
  • Proximity Sensing: Detects the presence or absence of an object without physical contact in low-power systems.
  • Position Sensing: Determines the position of a moving part in applications where power consumption is a major concern.
  • Wireless Sensors: Used in wireless sensor networks for remote monitoring and control.
  • Medical Devices: Suitable for implantable and wearable medical devices where long battery life is essential.

Features

  • Ultra-Low Power Consumption: Minimizes current draw to extend battery life in portable devices.
  • High Sensitivity: Operates with small magnetic fields, enabling the use of small, low-cost magnets.
  • Omnipolar Operation: Responds to both north and south magnetic poles, simplifying magnet placement.
  • Chopper-Stabilized Architecture: Provides stable performance over a wide temperature range.
  • Small Package Size: Available in compact packages for space-constrained applications.

Benefits

  • Extended Battery Life: Ultra-low power consumption maximizes the operating time of battery-powered devices.
  • Flexible Magnet Placement: Omnipolar operation simplifies system design and magnet selection.
  • Reliable Performance: Chopper-stabilized design ensures stable operation over temperature and voltage variations.
  • Compact System Design: Small package size allows for integration into miniature devices.
  • Cost-Effective Sensing Solution: Combines low power consumption with high sensitivity for an efficient sensing solution.

Additional Details

The A3209 typically operates with a supply voltage range of 1.65V to 3.5V. Its quiescent current is very low, typically in the microampere range. The operate and release points vary depending on the specific variant, but generally, it has a very sensitive switching threshold. The output is an open-drain output, requiring a pull-up resistor. It is available in small surface-mount packages like the SOT-23W. The operating temperature range is typically -40°C to +85°C.

You May Also Be Interested in

Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess