EN
  • EN
  • DE

MT9V024IA7XTR-DR

Part No MT9V024IA7XTR-DR
Manufacturer ON Semiconductor
Catalog Image Sensors, Camera
Description SENSOR IMAGE CMOS 52IBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Optical Sensors - Image Sensors, Camera
Mfr ON Semiconductor
Series Automotive, AEC-Q100
Package Tray
Product Status Obsolete
Type CMOS with Processor
Pixel Size 6µm x 6µm
Active Pixel Array 752H x 480V
Frames per Second 60
Voltage - Supply 3V ~ 3.6V
Package / Case 52-LBGA
Supplier Device Package 52-IBGA (9x9)
Temperature Range - Operating -40°C ~ 105°C
Base Product Number MT9V024
Standard Package 2,600 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.49.9500
Win Source Part Number 886391-MT9V024IA7XTR-DR
Ultra Librarian 3D Model Ultra Librarian MT9V024IA7XTR-DR CAD Model

Description

The MT9V024IA7XTR-DR is a high-quality image sensor from ON Semiconductor, designed to deliver exceptional visual performance in a wide range of applications. This sensor is part of the renowned MT9V series, known for its reliability and advanced imaging capabilities. It is particularly suited for automotive and industrial markets where robustness and clarity are paramount.

With a resolution of 752 x 480 pixels, the MT9V024IA7XTR-DR offers a crisp wide VGA output, ensuring that the images captured are clear and detailed. This sensor operates at a maximum frame rate of 60 frames per second, enabling smooth video capture even in high-motion scenarios. The high dynamic range of the sensor ensures excellent image quality even in challenging lighting conditions, from low light to bright sunlight.

The sensor's global shutter technology is a standout feature, allowing for the capture of high-speed scenes without the distortion commonly associated with rolling shutters. This makes the MT9V024IA7XTR-DR an ideal choice for applications that require precise imaging of fast-moving objects, such as advanced driver-assistance systems (ADAS) and machine vision in industrial automation.

The MT9V024IA7XTR-DR is designed with flexibility in mind, supporting both parallel and serial LVDS (Low Voltage Differential Signaling) interfaces. This allows for easy integration into a variety of system architectures. The sensor also features an automatic exposure control, automatic gain control, and automatic white balance, simplifying the task of capturing high-quality images in varying conditions.

Durability is a key aspect of the MT9V024IA7XTR-DR, which is built to withstand harsh environments. Its operating temperature range of -40°C to +85°C ensures reliable performance across a wide spectrum of temperatures. Additionally, the sensor comes in a compact 48-pin iLCC package, making it easy to incorporate into space-constrained designs.

In summary, the MT9V024IA7XTR-DR from ON Semiconductor is a versatile and durable image sensor that delivers high-quality images for demanding applications. Its combination of high resolution, fast frame rate, global shutter, and advanced features make it a top choice for automotive, industrial, and other markets requiring reliable and precise visual data capture.

You May Also Be Interested in

NEC
5000 PIXELS CCD LINEAR IMAGE SENSOR
Need more? Email Us
ON Semiconductor
IMAGE SENSOR 2MP 48MPLCC / CMOS Image Sensor 1928H x 1088V 3µm x 3µm 48-mPLCC (11.43x11.43)
Need more? Email Us
MICROSS/On Semiconductor
SENSOR IMAGE VGA MONO 52IBGA
Lowest to $27.6493
ON Semiconductor
IMAGE SENSOR CMOS IBGA-87 / CMOS Image Sensor 1828H x 948V 4.2µm x 4.2µm 87-IBGA (12x9)
Lowest to $56.3063
ON Semiconductor
IMAGE SENSOR 2MP 1/3 CIS SO / CMOS Image Sensor 1920H x 1080V 3µm x 3µm 48-PLCC (11.43x11.43)
Lowest to $17.9327
Sony
SMD Image Sensors, Camera RoHS
Lowest to $21.8284
ON Semiconductor
SENSOR IMAGE MONO CMOS 48-LCC / CMOS Image Sensor 1280H x 1024V 5.2µm x 5.2µm 48-CLCC (14.22x14.22)
Lowest to $77.4180
ON Semiconductor
IC IMAGE SENSOR 2MP 84LCC / CMOS with Processor Image Sensor 1920H x 1200V 4.5µm x 4.5µm 84-LCC (19x19)
Need more? Email Us
NEC
(5400 + 5400) PIXELS x 3 COLOR CCD LINEAR IMAGE SENSOR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $84.8798 $84.8798
2+ $69.6453 $139.2906
3+ $67.4693 $202.4079
4+ $65.2922 $261.1688
5+ $63.1161 $315.5805
7+ $56.5869 $396.1083
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,330 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess