EN
  • EN
  • DE

TPS65560RGTR

Part No TPS65560RGTR
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC PHOTO FLASH CHRGR/DVR 16-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Photoflash Capacitor Charger, Xenon
Operating Supply Current 1.3mA
Supply Voltage - Operating 2.7 V to 4 V
Temperature Range - Operating -35°C to 85°C
Mounting SMD (SMT)
Case / Package 16-QFN (3x3)
Win Source Part Number 034520-TPS65560RGTR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS65560RGTR CAD Model

Description

Introducing the TPS65560RGTR from Texas Instruments

The TPS65560RGTR is a cutting-edge power management integrated circuit (IC) designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This advanced IC is engineered to provide efficient, reliable, and flexible power management solutions for a wide range of applications.

Key Features:

  • High Efficiency: The TPS65560RGTR boasts an impressive efficiency rate, which is crucial for minimizing power loss and heat generation in electronic devices.
  • Multiple Output Configurations: This IC supports various output configurations, making it versatile for different power requirements. It can cater to systems that need multiple voltage rails with precise regulation.
  • Integrated Switches: With built-in switching transistors, this device simplifies design complexity and reduces external component count, leading to a more compact and cost-effective power supply design.
  • Advanced Protection Features: The device includes overvoltage, overcurrent, and thermal protection, ensuring the safety and longevity of the end product by preventing damage from electrical mishaps.
  • Adjustable Output: Designers can adjust the output voltage to meet specific requirements, providing flexibility in powering different circuits.

Applications:

The TPS65560RGTR is ideal for a variety of applications that require efficient power management. These include:

  • Portable and battery-powered devices
  • Medical equipment
  • Industrial controls
  • Automotive systems
  • Telecommunications equipment

Package and Availability:

The IC is available in a compact QFN package and is designated by the part number TPS65560RGTR. Its small footprint allows for integration into space-constrained designs without sacrificing performance or functionality.

Quality and Reliability:

As with all Texas Instruments products, the TPS65560RGTR is manufactured to the highest quality standards. It undergoes rigorous testing to ensure it meets the stringent requirements of industrial, automotive, and consumer applications.

For designers and engineers looking to enhance their power management systems, the TPS65560RGTR offers a reliable, efficient, and versatile solution backed by Texas Instruments' reputation for quality and innovation.

You May Also Be Interested in

Elantec
CCD DRIVER, 2A PDSO8
Lowest to $6.4561
STMicroelectronics
IC DVR DOOR ACTUATOR POWERSO-36
Lowest to $46.0718
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL
Lowest to $8.1612
STMicroelectronics
IC DIRECTION INDICATOR 8-MINIDIP
Need more? Email Us
Texas Instruments
PROTOTYPE / PMIC
Lowest to $3.1545
ON Semiconductor
OTHERS / PMIC
Need more? Email Us
Broadcom Limited
ADSL PHY
Lowest to $12.6888
Maxim Integrated
OVERVOLTAGE-PROTECTION IC / Overvoltage Protection Controller PMIC SC-70-6
Lowest to $0.6193
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5999 $55.9965
80+ $1.3128 $105.0240
120+ $1.2718 $152.6160
165+ $1.2307 $203.0655
215+ $1.1897 $255.7855
285+ $1.0666 $303.9810
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,880 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess