EN
  • EN
  • DE

LA5310M-TRM-E

Part No LA5310M-TRM-E
Manufacturer ON Semiconductor
Catalog PMIC - Power Management - Specialized
Description OTHERS / PMIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Base Product Number LA5310
Standard Package 1,000 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 174097-LA5310M-TRM-E
Ultra Librarian 3D Model Ultra Librarian LA5310M-TRM-E CAD Model

Description

The LA5310M-TRM-E is a high-performance, integrated circuit designed and manufactured by ON Semiconductor, a leading name in energy-efficient innovations. This product is tailored for applications requiring efficient power management and is part of ON Semiconductor's extensive portfolio of power and signal management, logic, discrete, and custom devices.

Key Features

  • Robust Voltage Regulation: The LA5310M-TRM-E provides stable and reliable voltage regulation, ensuring consistent performance for the devices it powers.
  • Low Power Consumption: Designed with energy efficiency in mind, this component operates with minimal power loss, making it ideal for battery-powered applications.
  • Compact Packaging: The device comes in a small form factor, which is perfect for space-constrained applications. Its surface-mount package allows for streamlined integration into various electronic assemblies.
  • High Durability: ON Semiconductor's commitment to quality means that the LA5310M-TRM-E is built to withstand the rigors of daily use, ensuring a long operational lifespan.

Applications

The LA5310M-TRM-E is versatile and can be used in a wide range of applications, including:

  • Consumer Electronics
  • Automotive Systems
  • Industrial Controls
  • Power Supply Modules
  • Portable Devices

Technical Specifications

The technical specifications of the LA5310M-TRM-E include a broad operating temperature range, making it suitable for various environments. Its electrical characteristics ensure compatibility with a wide array of peripheral components.

Quality and Reliability

ON Semiconductor is known for its high standards in product quality and reliability. The LA5310M-TRM-E is no exception, as it undergoes rigorous testing and quality assurance processes to meet the industry's highest standards. Customers can trust this product to deliver exceptional performance and durability.

Ordering Information

The LA5310M-TRM-E is available for order from ON Semiconductor's network of authorized distributors. Detailed ordering and product information can be found on the ON Semiconductor website or by contacting their sales representatives.

For engineers and designers looking for a reliable power management solution, the LA5310M-TRM-E from ON Semiconductor offers an excellent blend of performance, efficiency, and compactness, making it a smart choice for a multitude of electronic applications.

You May Also Be Interested in

Analog Devices Inc.
IC USB POWER MANAGER 20UTQFN / Handheld/Mobile Devices PMIC 20-QFN (3x3)
Lowest to $10.8381
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 0.8A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Need more? Email Us
Analog Devices Inc.
IC OVP/OCP PROTECTION CTLR 8DFN / Handheld/Mobile Devices PMIC 8-DFN (2x2)
Lowest to $11.1682
Maxim Integrated
IC USB CHARGE DETECTOR 10UTQFN / USB, Peripherals PMIC 10-UTQFN (1.6x2.1)
Need more? Email Us
STMicroelectronics
DISCRETE
Lowest to $4.4879
Texas Instruments
IC PD CTLR USB TYPE-C 24VQFN / USB, Type-C Controller PMIC 24-VQFN (4x4)
Lowest to $2.4495
NXP / Nexperia
SYSTEM BASIS CHIP FS8500 / PMIC
Lowest to $11.6768
NXP / Nexperia
IC BUCK QM 3.3V / 5.0V 32-QFN / Automotive PMIC 32-HVQFN (5x5)
Lowest to $5.9837
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL / PMIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess