EN
  • EN
  • DE

CS5121KD16

Part No CS5121KD16
Manufacturer ON Semiconductor
Catalog PMIC - Power Management - Specialized
Description ANA BUCK NONSYNC NFET CTL / PMIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Base Product Number CS5121
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
HTSUS 0000.00.0000
Win Source Part Number 867310-CS5121KD16
Ultra Librarian 3D Model Ultra Librarian CS5121KD16 CAD Model

Description

ON Semiconductor CS5121KD16 Overview

The CS5121KD16 is a high-performance, precision voltage regulator designed by ON Semiconductor, a leader in energy-efficient innovations. This product is an ideal solution for applications requiring stable and reliable voltage regulation, delivering both accuracy and robustness in a compact package.

Key Features

  • Output Voltage: The CS5121KD16 provides a fixed output voltage, ensuring a stable power supply for sensitive electronic components.
  • High Accuracy: With its precision design, this voltage regulator maintains tight control over output voltage, minimizing fluctuations and providing consistent performance.
  • Low Dropout: The low dropout feature of this regulator allows it to continue to operate efficiently even when the input voltage is very close to the output voltage, making it suitable for low-voltage applications.
  • Thermal Protection: Built-in thermal protection safeguards the device from overheating, ensuring reliability and longevity even under stressful conditions.
  • Current Limiting: The CS5121KD16 incorporates current limiting features to protect both the regulator and the downstream components from damage due to excessive current.

Applications

The CS5121KD16 is versatile and can be used in a variety of electronic applications, including but not limited to:

  • Consumer electronics
  • Industrial control systems
  • Automotive electronics
  • Telecommunication infrastructure
  • Portable battery-powered devices

Package and Reliability

ON Semiconductor has packaged the CS5121KD16 in a robust and space-saving design, ensuring it can be easily integrated into a wide range of products without compromising on space or weight. The product's reliability is further enhanced by ON Semiconductor's commitment to quality, ensuring that each CS5121KD16 voltage regulator meets the highest standards of performance and durability.

In summary, the CS5121KD16 from ON Semiconductor is a top choice for designers looking for a reliable, accurate, and efficient voltage regulation solution. Its combination of features makes it a versatile component suitable for a wide array of applications where power supply stability is paramount.

You May Also Be Interested in

Texas Instruments
IC PD CTLR USB TYPE-C 24VQFN / USB, Type-C Controller PMIC 24-VQFN (4x4)
Lowest to $2.4495
Analog Devices Inc.
IC CTLR OVP 80V SHUTDOWN SC70-8 / Handheld/Mobile Devices PMIC SC-70-8
Lowest to $3.3476
Maxim Integrated
IC USB CHARGE DETECTOR 10UTQFN / USB, Peripherals PMIC 10-UTQFN (1.6x2.1)
Need more? Email Us
STMicroelectronics
14 OUTPUT RAILS PMIC 4 ADJUSTABL
Need more? Email Us
NXP / Nexperia
IC BUCK QM 3.3V / 5.0V 32-QFN / Automotive PMIC 32-HVQFN (5x5)
Lowest to $5.9837
NXP / Nexperia
SYSTEM BASIS CHIP FS8410 / System Basis Chip PMIC 56-HVQFN (8x8)
Lowest to $15.6297
Monolithic Power Systems Inc.
2.7V TO 5.5V PMIC WITH 4 BUCK CO / Display Electronics, Video Recorders PMIC 26-QFN (3.5x4.5)
Lowest to $27.7454
Microchip Technology
IC ULTRASOUND DRIVER 22CABGA / Pulse Generator PMIC 22-CABGA (5x7)
Need more? Email Us
Analog Devices Inc.
IC THERMO COOLER DRIVER 24LFCSP
Lowest to $9.8687

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess