EN
  • EN
  • DE

UCC29002DGK

Part No UCC29002DGK
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description UCC29002 ADVANCED 8-PIN LOAD SHA / Load Share Controller PMIC 8-VSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Management - Specialized
Mfr Texas Instruments
Package Bulk
Applications Load Share Controller
Current - Supply 2.5mA
Voltage - Supply 4.375V ~ 14.25V
Temperature Range - Operating -40°C ~ 105°C
Mounting SMD (SMT)
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-VSSOP
ECCN EAR99
HTSUS 8542.39.0001
Other Names TEXTISUCC29002DGK,2156-UCC29002DGK
Standard Package 1
Win Source Part Number 1053417-UCC29002DGK
Ultra Librarian 3D Model Ultra Librarian UCC29002DGK CAD Model

Description

The UCC29002DGK is an advanced load share controller integrated circuit designed by Texas Instruments to ensure precise current sharing between multiple power supplies or converters in parallel operation. This device is particularly useful in high-reliability systems where redundancy is critical, and balanced load distribution is required to optimize performance and extend the life of individual power modules.

Key Features

  • Advanced Load Sharing: Utilizes a unique control method to evenly distribute power among parallel units without the need for inter-unit communication.
  • Voltage or Current Mode: Compatible with both voltage and current mode control schemes, providing flexibility in various application designs.
  • High Accuracy: Ensures tight load sharing with an accuracy of ±1% between units, minimizing stress on individual components.
  • Wide Range of Applications: Suitable for use in redundant power systems, N+1 power supply configurations, and distributed power systems.
  • Package and Temperature: Offered in an 8-pin MSOP PowerPAD™ package, with an operating temperature range from -40°C to 85°C.

Applications

The UCC29002DGK is ideal for a variety of applications where reliable power distribution is necessary. These include:

  • Data centers and telecommunications
  • Industrial power systems
  • Medical equipment
  • Military and aerospace applications

Design and Integration

Designers can integrate the UCC29002DGK into their systems with ease, thanks to its straightforward pin configuration and compatibility with standard design practices. Detailed datasheets and application notes are available from Texas Instruments to assist in the design process, ensuring a smooth integration into existing or new power system architectures.

Quality and Support

As with all Texas Instruments products, the UCC29002DGK is manufactured to high-quality standards. Technical support and comprehensive design resources are available to assist customers in implementing this load share controller in their applications effectively.

You May Also Be Interested in

Microchip Technology
IC PWR MGMT ANALOG PMAAC 32QFN
Need more? Email Us
Rohm Semiconductor
STROBE CHARGE CONTROL IC FOR DSC
Lowest to $1.7427
Maxim Integrated
OVERVOLTAGE-PROTECTION IC / Overvoltage Protection Controller PMIC SC-70-6
Lowest to $0.6193
Analog Devices Inc.
IC COMPACT PMU 64WLCSP
Need more? Email Us
Texas Instruments
PROTOTYPE / PMIC
Lowest to $3.1545
ON Semiconductor
OTHERS / PMIC
Need more? Email Us
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
STMicroelectronics
COT MULTIFUCTION ENGINE / PMIC
Lowest to $33.6163
STMicroelectronics
IC DIRECTION INDICATOR 8-MINIDIP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4139 $51.2085
36+ $2.8012 $100.8432
56+ $2.7137 $151.9672
77+ $2.6261 $202.2097
99+ $2.5386 $251.3214
132+ $2.2760 $300.4320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess