EN
  • EN
  • DE

SNJ54AC32W

Part No SNJ54AC32W
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE OR 4CH 2-INP 14CFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Gates and Inverters
Mfr Texas Instruments
Series 54AC
Package Bulk
Product Status Active
Logic Type OR Gate
Number of Circuits 4
Number of Inputs 2
Voltage - Supply 2V ~ 6V
Current - Quiescent (Max) 20 µA
Current - Output High, Low 24mA, 24mA
Input Logic Level - Low 0.9V ~ 1.65V
Input Logic Level - High 2.1V ~ 3.85V
Max Propagation Delay @ V, Max CL 7.5ns @ 5V, 50pF
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Surface Mount
Supplier Device Package 14-CFP
Package / Case 14-CFlatPack
Base Product Number 54AC32
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 934668-SNJ54AC32W
Ultra Librarian 3D Model Ultra Librarian SNJ54AC32W CAD Model

Description

The SNJ54AC32W from Texas Instruments is a high-performance, military-grade integrated circuit that features four independent 2-input OR gates in a single package. This device is designed to operate over a broad voltage range of 2V to 6V and provides the essential function of logical addition, which is a crucial component in digital circuitry.

Key Features

  • Logic Type: OR Gate
  • Number of Circuits: Four 2-Input Gates
  • Output Current: High-performance capabilities with ±24-mA output drive at 5V
  • Operating Voltage: 2V to 6V, accommodating a variety of logic-level requirements
  • Package / Case: Ceramic Flatpack, ensuring robustness and reliability in harsh environments
  • Temperature Range: Military-grade temperature range from -55°C to 125°C
  • Logic Level - Low: 0.8V Max at Vcc = 6V, providing precise thresholds for logic low states
  • Logic Level - High: 2V Min at Vcc = 6V, ensuring clear differentiation for logic high states

Applications

The SNJ54AC32W is ideal for a range of applications that require high-speed and reliable logical operations. Its military-grade specifications make it suitable for:

  • Defense and aerospace electronics
  • High-reliability systems and mission-critical applications
  • Complex logic circuits where space is at a premium
  • Communications infrastructure that demands robust performance

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SNJ54AC32W is no exception. The device is manufactured to meet stringent military standards, ensuring high reliability and performance under extreme conditions. With its ceramic package, the SNJ54AC32W is designed to withstand environmental stress and provide consistent functionality throughout its operational life.

Summary

The SNJ54AC32W by Texas Instruments is an essential component for any application that demands high-speed, reliable logic operations in a military or similarly demanding environment. With its four independent 2-input OR gates and wide operating voltage range, this device provides flexibility and performance for complex digital systems.

You May Also Be Interested in

Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $2.3284

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $46.6189 $93.2378
3+ $38.2514 $114.7542
5+ $37.0561 $185.2805
6+ $35.8607 $215.1642
8+ $34.6653 $277.3224
10+ $31.0793 $310.7930
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess