Product Overview: UCC28C42DGKR from Texas Instruments
The UCC28C42DGKR is a high-performance, BiCMOS current-mode PWM controller from Texas Instruments, designed for a wide range of power supply applications. This device is an integral component for engineers looking to develop efficient and reliable power systems. It is particularly well-suited for off-line and DC-to-DC converter applications due to its versatility and enhanced features.
Key Features
- Operating Range: The UCC28C42DGKR operates at a supply voltage range of 10V to 20V, making it adaptable for various circuit designs.
- Frequency Range: It features a programmable switching frequency from 100kHz to 1MHz, allowing designers to optimize their power supply for performance or efficiency.
- High-Current Totem Pole Output: The device includes a high-current totem pole output capable of driving a power MOSFET or IGBT directly, which simplifies the design and reduces component count.
- Trimmed Oscillator Discharge Current: This ensures precise duty cycle clamping, which is critical for the stability and reliability of the power supply.
- Current Mode Control: Provides improved transient response, simplified loop compensation, and robust overload protection.
- Automatic Feed-Forward Compensation: Enhances the performance across a wide range of input voltages.
- Low Startup and Operating Current: The UCC28C42DGKR boasts a startup current of typically 0.5µA and an operating current of typically 2.5mA, contributing to the overall efficiency of the system.
Applications
The UCC28C42DGKR is ideal for a variety of applications, including:
- Off-Line Power Supplies
- DC-to-DC Converters
- Power Supply for Telecom and Datacom Systems
- Industrial Power Systems
- Portable Electronics
Packaging and Quality
Available in an 8-pin MSOP PowerPAD package, the UCC28C42DGKR ensures efficient thermal performance and occupies minimal board space. Texas Instruments is known for its commitment to quality, and this product is no exception. It is designed to meet the stringent requirements of the industrial market and is RoHS compliant, reflecting TI's dedication to environmental responsibility.